The BZX399-C2V2 is a high-performance voltage regulator diode from the renowned semiconductor manufacturer, NXP. This precision device is designed to offer a tight voltage tolerance and stability under various operating conditions, making it an ideal choice for sensitive electronic circuits that require a consistent voltage level.
Key Features
- Voltage Regulation: The BZX399-C2V2 provides a nominal zener voltage of 2.2V with a remarkable precision, ensuring reliable performance for voltage-sensitive applications.
- Low Leakage Current: It features a very low leakage current that enhances its efficiency and reduces power loss, contributing to the overall longevity of the circuit.
- High Surge Capability: The device is capable of withstanding high surge currents, offering protection against transient voltage spikes and enhancing the durability of the end product.
- Compact Package: Housed in a small, surface-mount SOD-323 package, the BZX399-C2V2 is suitable for high-density PCB designs, saving valuable board space without compromising on performance.
Applications
The BZX399-C2V2 is versatile and can be used in a wide array of applications. It is particularly well-suited for:
- Power supply regulation
- Voltage reference circuits
- Protection circuits in consumer electronics
- Portable devices and battery-powered equipment
- Telecommunication systems
Quality and Reliability
NXP's commitment to quality ensures that the BZX399-C2V2 is manufactured to the highest standards. It is designed to meet stringent industrial requirements for reliability and performance, which is backed by comprehensive testing and quality control processes.
Environmental Compliance
In line with modern environmental standards, the BZX399-C2V2 complies with RoHS directives, making it a suitable choice for eco-friendly and green technology applications.
Whether you are designing a power supply, constructing a voltage reference, or integrating protection circuits, the BZX399-C2V2 from NXP is an excellent choice that combines precision, efficiency, and compactness to meet your circuit design needs.