EN
  • EN
  • DE

BZX585-B15

Part No BZX585-B15
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes / Zener Diode Single 15V 2% 15Ohm 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157803-BZX585-B15
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-B15
Introduction Date December 30, 2002
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-B15 CAD Model

Description

The NXP BZX585-B15 is a high-precision, low-power Zener diode designed for voltage regulation and voltage reference applications. With its compact SOD523 (SC-79) surface-mounted package, it is ideal for space-constrained electronic circuits. The BZX585-B15 offers a nominal Zener voltage of 15 volts, making it suitable for a wide range of electronic devices requiring stable voltage in the face of varying input voltages and load conditions.

Key Features:

  • Zener Voltage: The BZX585-B15 provides a precise Zener voltage of 15V, which is maintained with minimal variation over fluctuations in current, ensuring reliable operation.
  • Power Dissipation: With a total power dissipation of 300 mW, this Zener diode can handle moderate power levels while maintaining a low profile in circuit designs.
  • Low Leakage Current: The device exhibits low leakage current, enhancing its efficiency and making it a suitable choice for low-power applications.
  • High Stability: The Zener diode offers excellent stability, providing a consistent performance over its operational life and under varying environmental conditions.
  • Temperature Coefficient: The BZX585-B15 is characterized by a very low temperature coefficient, ensuring that the Zener voltage remains stable across a wide temperature range.
  • Tolerance: The voltage tolerance of this diode is typically specified at ±2%, which allows for precise voltage regulation in critical circuit designs.

Applications:

The NXP BZX585-B15 is versatile and can be used in a variety of applications, including:

  • Power supply regulation
  • Voltage reference in analog circuits
  • Over-voltage protection circuits
  • Energy management systems
  • Consumer electronics

Quality and Reliability:

NXP Semiconductors is known for its commitment to quality and the BZX585-B15 is no exception. It is manufactured to meet the highest industry standards for performance and reliability, ensuring that it can be used in both commercial and industrial applications with confidence.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Chenmko
SCHOTTKY BARRIER DIODE VOLTAGE 40 Volts CURRENT 0.4 Ampere
Need more? Email Us
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Infineon Technologies
Preliminary Datasheet
Lowest to $41.3825
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 264,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess