EN
  • EN
  • DE

BZX585-B3V9

Part No BZX585-B3V9
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157812-BZX585-B3V9
Manufacturer Homepage www.nxp.com
Family Name BZX585-B3V9
Introduction Date June 06, 2000
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX585-B3V9 CAD Model

Description

Introducing the BZX585-B3V9 Zener Diode from NXP Semiconductors

The BZX585-B3V9, a highly precise, low-voltage Zener diode produced by NXP Semiconductors, is designed to offer a reliable voltage reference with a nominal Zener voltage of 3.9V. This small-signal diode is a critical component for a wide array of electronic circuits, providing voltage regulation and protection with its tight ±2% tolerance on nominal Zener voltage.

Constructed with a planar technology for high reliability and on-state performance, the BZX585-B3V9 ensures a stable and accurate operation in various applications. Its compact SOD-523 package is optimized for space-sensitive designs, making it an ideal choice for portable and miniaturized electronic devices.

Key Features:

  • Low Zener Impedance: The BZX585-B3V9 offers a low dynamic impedance which enhances its ability to stabilize voltages and improves its performance in a circuit.
  • High Precision: With a tight voltage tolerance, this Zener diode ensures precise voltage regulation, ideal for applications requiring exact voltage control.
  • Low Leakage Current: It exhibits low leakage current characteristics, contributing to the overall energy efficiency of the systems it is integrated into.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range from -65°C to +150°C, suitable for various environmental conditions.
  • RoHS Compliant: The BZX585-B3V9 meets the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications:

  • Power management in consumer electronics
  • Automotive electronics for voltage stabilization
  • Industrial equipment requiring precise voltage references
  • Telecommunication infrastructure for voltage regulation
  • Medical devices with stringent voltage control requirements

With its combination of high precision, low power consumption, and compact form factor, the BZX585-B3V9 from NXP Semiconductors is a robust solution for designers looking to enhance the performance and reliability of their electronic circuits. Whether it's used in a simple voltage clamping application or as a part of a sophisticated power management system, the BZX585-B3V9 stands out as a component that engineers can trust for consistent, high-quality performance.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us
Rohm Semiconductor
1-channel BTL driver for CD players
Need more? Email Us
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
California Micro Devices Corp
2 Channel Headset EMI Filter with ESD Protection
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess