EN
  • EN
  • DE

BZX585-C3V3

Part No BZX585-C3V3
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes / Zener Diode Single 3.3V 5% 95Ohm 300mW Automotive 2-Pin SOD-523
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157837-BZX585-C3V3
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name BZX585-C3V3
Introduction Date June 06, 2000
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian BZX585-C3V3 CAD Model

Description

Introducing the BZX585-C3V3 Zener Diode from NXP Semiconductors

Discover the precision and reliability of the BZX585-C3V3, a high-performance Zener diode brought to you by NXP Semiconductors. This small-signal Zener diode is designed for voltage regulation and offers a nominal Zener voltage of 3.3V, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Low Voltage Regulation: With a 3.3V nominal Zener voltage, the BZX585-C3V3 provides precise voltage regulation, ensuring stable performance for your sensitive electronic circuits.
  • Low Leakage Current: The diode is engineered to have a very low leakage current, which enhances its efficiency and reduces power loss, making it suitable for energy-sensitive designs.
  • High Precision: The BZX585-C3V3 boasts a tight tolerance on the nominal Zener voltage, providing accurate voltage clamping in your circuit designs.
  • Small Package: Encased in a small SOD-523 package, this Zener diode is perfect for space-constrained applications, allowing for high-density PCB layouts.
  • Wide Operating Temperature Range: The device is capable of operating over a broad temperature range, ensuring reliable performance across various environmental conditions.

Applications

The versatility of the BZX585-C3V3 Zener diode makes it suitable for a multitude of applications, including:

  • Power management in consumer electronics
  • Voltage reference in portable devices
  • Protection circuits in telecommunications equipment
  • Regulation modules in industrial systems

Quality and Reliability

NXP Semiconductors is renowned for its commitment to quality, and the BZX585-C3V3 is no exception. Manufactured to high standards, this Zener diode is designed for longevity and consistent performance, ensuring peace of mind for designers and manufacturers alike.

Whether you're developing power supplies, looking to protect sensitive electronics, or need a reliable voltage reference, the BZX585-C3V3 from NXP is the component of choice for professionals who demand precision and durability.

Choose the BZX585-C3V3 for your next project and experience the difference that comes with integrating components from a leader in semiconductor solutions.

You May Also Be Interested in

STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Dallas Semiconductor
SCSI Terminator
Lowest to $2.1853
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Vishay
Low-Voltage Single-Supply, SPDT Analog Switch in SC-70
Lowest to $0.1398
Rohm Semiconductor
1.2V Drive Nch+Pch MOSFET
Lowest to $0.0580

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
1,300+ $0.0385 $50.0500
3,165+ $0.0316 $100.0140
4,905+ $0.0306 $150.0930
6,760+ $0.0296 $200.0960
8,745+ $0.0286 $250.1070
11,675+ $0.0257 $300.0475
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119,000 pieces
MOQ: 1300 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess