EN
  • EN
  • DE

BZX585-C6V2

Part No BZX585-C6V2
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157848-BZX585-C6V2
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX585-C6V2 CAD Model

Description

The BZX585-C6V2 from NXP Semiconductors is a highly precise, low-power voltage regulator diode designed to offer a stable zener voltage of 6.2 volts. This small-signal zener diode is part of NXP's expansive range of voltage regulator diodes, which are known for their high reliability and consistency in performance.

Key Features:

  • Low Voltage Regulation: With a nominal zener voltage of 6.2V, the BZX585-C6V2 is an ideal choice for low-voltage applications requiring precise voltage regulation.
  • Low Leakage Current: This diode boasts a very low leakage current, enhancing the overall efficiency of the circuit and making it suitable for low-power applications.
  • High Stability: The BZX585-C6V2 offers excellent stability, ensuring minimal voltage fluctuation over time, which is critical for sensitive electronic components.
  • Compact Package: Encased in a small SOD-523 package, the diode is optimized for space-constrained applications, allowing for high-density mounting and miniaturization of the end product.
  • Wide Operating Temperature Range: With an operating temperature range of -65°C to +150°C, the BZX585-C6V2 is suitable for a variety of challenging environmental conditions.
  • Tolerance: The zener voltage tolerance is ±2%, indicating a high level of precision for voltage-sensitive applications.

Applications:

The BZX585-C6V2 is versatile and can be utilized in numerous applications, including:

  • Power management circuits
  • Voltage reference in analog circuits
  • Surge protection and voltage stabilization
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial electronics requiring consistent voltage regulation

Quality and Reliability:

NXP Semiconductors is renowned for its commitment to quality, and the BZX585-C6V2 is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding applications. Whether for commercial, industrial, or consumer electronics, the BZX585-C6V2 from NXP is an excellent choice for designers looking for a compact, precise, and stable voltage regulation solution.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N- and P-Channel 30 V (D-S) MOSFET Halogen-free
Need more? Email Us
Diodes Incorporated
3.0A HIGH VOLTAGE SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1251
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0261
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0681
Panjit
MINI SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
Lowest to $0.1097
General Semiconductor
SURFACE MOUNT GLASS PASSIVATED JUNCTION RECTIFIER
Lowest to $0.0993
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Array
Lowest to $0.0236
STMicroelectronics
STANDARD TRIACS
Lowest to $0.5542
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
575+ $0.0874 $50.2550
1,395+ $0.0717 $100.0215
2,160+ $0.0695 $150.1200
2,980+ $0.0672 $200.2560
3,850+ $0.0650 $250.2500
5,150+ $0.0583 $300.2450
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 321,000 pieces
MOQ: 575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess