EN
  • EN
  • DE

STK672-440BNGEVB

Part No STK672-440BNGEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Product Status Obsolete
Type Power Management
Function Motor Controller/Driver
Utilized IC / Part STK672-440BN-E
Supplied Contents Board(s)
Base Product Number STK672
Other Names STK672-440BNGEVB,STK672-440BNGEVBOS
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284835-STK672-440BNGEVB
Ultra Librarian 3D Model Ultra Librarian STK672-440BNGEVB CAD Model

Description

ON Semiconductor STK672-440BNGEVB Evaluation Board

The ON Semiconductor STK672-440BNGEVB is a comprehensive evaluation board designed for testing the capabilities and performance of the STK672-440BN-G, a unipolar 2-phase stepping motor driver. This evaluation board is an essential tool for engineers and designers who are looking to incorporate the STK672-440BN-G into their applications, offering a hands-on experience with the driver's functionalities.

Key Features

  • Integrated Stepping Motor Driver: The STK672-440BNGEVB is centered around the STK672-440BN-G chip, which can drive a two-phase bipolar stepping motor with simple clock input interfacing.
  • Microstepping Support: The evaluation board supports microstepping, which allows for smoother and more precise motor control, reducing noise and vibration.
  • High Voltage and Current Capability: This board is capable of handling motor power supply voltages up to 44V and output currents up to 1.5A, making it suitable for a variety of stepper motors.
  • Heat Sink Included: The STK672-440BN-G comes with a heat sink to ensure proper thermal management during operation, extending the life of the driver.
  • Easy-to-use Interface: The evaluation board provides a user-friendly interface with accessible points for power supply, motor connections, and control signal inputs.

Applications

The STK672-440BNGEVB is ideal for prototyping and development in applications such as:

  • Office automation machines
  • Industrial machinery
  • Medical equipment
  • Robotics
  • Home appliances

Design and Development Support

The evaluation board comes with comprehensive documentation, including schematics, BOM, user manuals, and application notes, to assist developers in understanding and utilizing the board effectively. Furthermore, ON Semiconductor provides technical support to address any design challenges or queries related to the STK672-440BNGEVB.

With its robust design, versatile features, and support resources, the ON Semiconductor STK672-440BNGEVB evaluation board is an invaluable asset for any project involving stepper motor control, facilitating a smooth transition from concept to production.

You May Also Be Interested in

Microchip Technology
EVAL BOARD DUAL USB UCS2112 / UCS2112 USB Interface Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD HMC830LP6GE / HMC830LP6GE PLL Timing Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Renesas Electronics America
EVAL BOARD FOR TW2866-LA2-GR / TW2866 Video Processing Video Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess