EN
  • EN
  • DE

BZX585-C7V5

Part No BZX585-C7V5
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Voltage regulator diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1157851-BZX585-C7V5
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX585-C7V5 CAD Model

Description

Introducing the BZX585-C7V5 Voltage Regulator Diode from NXP

The BZX585-C7V5 by NXP Semiconductors is a highly precise, low-voltage regulator diode designed to offer a stable zener voltage of 7.5V. This small yet robust component is a crucial part of electronic circuits where voltage regulation is essential to protect sensitive components and ensure consistent performance.

Key Features

  • Precise Voltage Regulation: The BZX585-C7V5 offers a nominal zener voltage of 7.5 volts with a tight tolerance, ensuring accurate voltage regulation for sensitive electronics.
  • Low Leakage Current: Engineered for efficiency, it boasts a low leakage current, resulting in minimal power loss and enhanced system reliability.
  • High Power Dissipation: With a power dissipation of 500 mW, this component can handle a reasonable amount of energy without overheating, making it suitable for various applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it versatile for use in different environments and applications.
  • Compact SOD-523 Package: The diode comes in a small SOD-523 surface-mounted package, which is ideal for space-constrained applications without compromising on performance.

Applications

The BZX585-C7V5 is designed for a myriad of applications across various industries. It is commonly used in:

  • Consumer electronics such as smartphones and tablets
  • Telecommunication systems
  • Computer peripherals
  • Industrial control systems
  • Medical devices

Reliability and Quality

NXP Semiconductors is known for its commitment to quality and reliability, and the BZX585-C7V5 is no exception. Each diode is rigorously tested to meet stringent industry standards, ensuring that it performs consistently and reliably over time. Whether you are designing a power supply, protecting circuits, or managing voltage levels in sophisticated electronics, the BZX585-C7V5 is an excellent choice for maintaining system integrity and performance.

You May Also Be Interested in

Nanjing International Group Co
depletion-mode power mosfet
Lowest to $0.1016
Rohm Semiconductor
Digital transistors (built-in resistors)
Lowest to $0.0181
Panjit
SURFACE MOUNT SUPERFAST RECTIFIER(VOLTAGE - 50 to 600 Volts CURRENT - 2.0 Amperes)
Need more? Email Us
Elpida Memory
256M bits DDR SDRAM
Need more? Email Us
Kyocera Kinseki Corpotation
Multilayer Ceramic Chip Capacitors
Lowest to $0.2208
NXP / Nexperia
Voltage regulator diodes
Need more? Email Us
Chicago Miniature Lamp,inc
S-8 Single Contact Bayonet Base
Need more? Email Us
Chino-Excel
N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
ON Semiconductor
300 mA CMOS LDO Regulator
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1,185+ $0.0423 $50.1255
2,875+ $0.0348 $100.0500
4,455+ $0.0337 $150.1335
6,135+ $0.0326 $200.0010
7,940+ $0.0315 $250.1100
10,640+ $0.0282 $300.0480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 1185 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess