EN
  • EN
  • DE

BZX79-C10,113

Part No BZX79-C10,113
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description NEXPERIA BZX79-C10 - ZENER DIODE / Zener Diode 10 V 400 mW ±5% Through Hole ALF2
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer NXP Semiconductors
Packaging Bulk
Voltage - Zener (Nom) (Vz) 10 V
Tolerance ±5%
Power - Max 400 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 200 nA @ 7 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 200°C
Mounting Through Hole
Case / Package DO-204AH, DO-35, Axial
Supplier Device Package ALF2
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Other Part Number 2156-BZX79-C10,113-954
Standard Package 1
Win Source Part Number 1325460-BZX79-C10,113
Ultra Librarian 3D Model Ultra Librarian BZX79-C10,113 CAD Model

Description

The BZX79-C10,113 is a highly reliable voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This zener diode is engineered to provide a precise voltage regulation solution for a wide array of electronic applications, ensuring stability and consistency in performance.

Key Features

  • Nominal Zener Voltage: The BZX79-C10,113 offers a nominal zener voltage of 10V, making it ideal for applications requiring a stable reference voltage.
  • Power Dissipation: With a power dissipation of 500mW, this zener diode is capable of handling moderate power levels while maintaining its voltage regulation properties.
  • Package: Encased in a DO-35 glass package, the BZX79-C10,113 is designed for through-hole mounting, providing ease of integration into various circuit designs.
  • Test Current: The device is tested at a current of 5mA, ensuring reliable and consistent performance across devices.
  • High Stability: This diode offers excellent stability and a very low dynamic impedance, making it suitable for high-precision applications.
  • Temperature Range: The BZX79-C10,113 operates effectively within a wide temperature range of -65°C to +175°C, accommodating various environmental conditions.

Applications

The BZX79-C10,113 zener diode is versatile and can be used in numerous electronic circuits. Common applications include:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Waveform shaping
  • Reference elements in precision circuits
  • Switching operations

Quality and Reliability

NXP's commitment to quality ensures that the BZX79-C10,113 meets stringent industry standards for performance and reliability. Each diode is subjected to rigorous testing protocols to guarantee that it performs to specifications under varying conditions. This attention to quality makes the BZX79-C10,113 a trusted component in critical and demanding applications.

Environmental Compliance

The BZX79-C10,113 is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the diode is suitable for use in applications and markets where environmental regulations are a concern.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2901 $50.7675
420+ $0.2381 $100.0020
655+ $0.2306 $151.0430
900+ $0.2232 $200.8800
1,160+ $0.2158 $250.3280
1,555+ $0.1934 $300.7370
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,432 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess