EN
  • EN
  • DE
  • IT

BZX84-B10/DG/B2

Part No BZX84-B10/DG/B2
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1228+
Reference case SOT-23
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 713873-BZX84-B10/DG/B2
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian BZX84-B10/DG/B2 CAD Model

Description

Product Overview: BZX84-B10/DG/B2 from NXP Semiconductors

The BZX84-B10/DG/B2 is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronic components industry. This product is part of NXP's extensive line of Zener diodes, which are known for their high reliability and performance in voltage regulation applications.

Key Features

  • Zener Voltage: The BZX84-B10/DG/B2 has a nominal Zener voltage of 10V, which makes it suitable for stabilizing voltage in a variety of circuits.
  • Power Dissipation: It features a power dissipation of 250mW, allowing for a moderate level of energy to be absorbed in the regulation process without overheating.
  • Package: This diode comes in a small SOT-23 surface-mount package, which is ideal for high-density circuit designs where space is at a premium.
  • Tolerance: The voltage tolerance is specified at ±5%, which provides a precise voltage regulation necessary for sensitive electronic applications.
  • Operating Temperature Range: It can operate effectively within a temperature range of -65°C to +150°C, ensuring stability across a wide range of environmental conditions.

Applications

The BZX84-B10/DG/B2 is versatile and can be used in a myriad of applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics
  • Telecommunication systems
  • Industrial electronics

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The BZX84-B10/DG/B2 Zener diode is no exception, as it is manufactured with the stringent quality control processes that NXP is known for. Users can expect consistent performance and durability from this component.

Environmental Compliance

As with many of NXP's products, the BZX84-B10/DG/B2 is designed with environmental considerations in mind. It complies with RoHS directives, making it a suitable choice for eco-conscious manufacturers looking to reduce the environmental impact of their electronic products.

In conclusion, the BZX84-B10/DG/B2 from NXP Semiconductors is a reliable and efficient solution for voltage regulation needs in a wide array of electronic applications. Its combination of performance, compact form factor, and commitment to quality and environmental standards makes it an excellent choice for designers and engineers.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 3.0 Volt-only Boot Sector Flash Memory
Lowest to $2.3539
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess