EN
  • EN
  • DE
  • IT

TN6R04-HK

Part No TN6R04-HK
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 04+
Reference case TO220
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 757584-TN6R04-HK
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN6R04-HK CAD Model

Description

The ON Semiconductor TN6R04-HK represents a remarkable achievement in transistor technology, delivering exceptional performance for a wide range of applications. This product is designed to meet the demanding requirements of modern electronic circuits, providing high efficiency, reliability, and longevity.

Key Features

  • High Current Capability: The TN6R04-HK is capable of handling high current loads, making it suitable for power management applications.
  • Low On-Resistance: With its low on-resistance, this transistor ensures minimal power loss and heat generation, thereby increasing the overall efficiency of the circuit.
  • Fast Switching Speed: The device boasts a fast switching speed, which is crucial for high-frequency operations and reduces switching losses.
  • Robust Thermal Performance: The TN6R04-HK is designed to operate reliably over a wide temperature range, ensuring stability and performance even under thermal stress.
  • Compact Package: Housed in a compact package, the transistor is ideal for space-constrained applications without compromising on power handling capabilities.

Applications

The TN6R04-HK transistor is versatile and can be used in various applications, including:

  • DC-DC converters
  • Power supply modules
  • Motor control circuits
  • LED lighting systems
  • Automotive and industrial applications

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the TN6R04-HK is no exception. It is manufactured using state-of-the-art processes that ensure high reliability and performance consistency. End-users can trust this product to deliver optimal performance throughout its lifecycle.

Environmental Compliance

In alignment with global environmental standards, the TN6R04-HK transistor is RoHS compliant, ensuring that it is free from hazardous substances. This commitment to environmental responsibility not only helps protect the planet but also ensures that the product is safe for use in a variety of consumer and industrial applications.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess