Product Overview: BZX84-C11/B by NXP
The BZX84-C11/B is a high-performance voltage regulator Zener diode designed and manufactured by NXP Semiconductors. This small signal Zener diode is specifically engineered to provide a reliable voltage reference with a nominal Zener voltage of 11 volts. It is an essential component for a wide variety of electronic circuits, offering stabilization and regulation capabilities in a compact SOT23 surface-mounted package.
Key Features
- Zener Voltage: The BZX84-C11/B has a precise Zener voltage of 11V, which is ideal for providing a stable reference voltage in numerous applications.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate power levels, suitable for a range of electronic devices.
- Package: Enclosed in a small SOT23 package, the BZX84-C11/B is designed for surface-mount technology, allowing for efficient use of PCB space and easier integration into various electronic systems.
- Temperature Stability: The diode offers excellent stability over a wide operating temperature range, ensuring consistent performance under varying environmental conditions.
- Tolerance: The BZX84-C11/B Zener diode features a standard tolerance of approximately 5%, providing reliable and predictable voltage regulation.
Applications
The BZX84-C11/B from NXP is suitable for a variety of applications that require voltage regulation and reference, such as:
- Power supply circuits
- Voltage reference in analog circuits
- Over-voltage protection circuits
- Switching power supplies
- Consumer electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the BZX84-C11/B is no exception. This Zener diode is produced with high manufacturing standards, ensuring that each component meets NXP's rigorous specifications for performance and durability.
For designers and engineers looking for a dependable voltage regulation solution, the BZX84-C11/B offers the perfect combination of compact size, power capability, and stability, making it a versatile choice for a wide array of electronic applications.