Product Overview: BZX84-C3V6/DG - NXP Semiconductors
The BZX84-C3V6/DG is a high-performance, low-power voltage regulator diode designed and manufactured by NXP Semiconductors. This Zener diode is engineered to provide a precise voltage regulation solution with a nominal Zener voltage of 3.6 volts, making it an ideal component for a wide range of electronic applications requiring voltage stabilization.
Key Features:
- Zener Voltage: The BZX84-C3V6/DG offers a tightly regulated Zener voltage of 3.6V, which is crucial for applications where a stable reference voltage is needed.
- Power Dissipation: With a total power dissipation of 250 mW, this device can handle moderate power levels while maintaining its voltage regulation capabilities.
- Package: The diode comes in a small, surface-mount SOT-23 package, which is suitable for high-density circuit board designs.
- Temperature Range: It operates within an extended temperature range of -65°C to +150°C, ensuring reliable performance across various environmental conditions.
- Tolerance: The Zener voltage tolerance is specified at ±5%, providing a balance between precision and cost-effectiveness for most applications.
Applications:
The BZX84-C3V6/DG is versatile and can be used in a variety of electronic circuits. Common applications include:
- Voltage regulation for sensitive electronics
- Overvoltage and transient voltage protection
- Power management in consumer electronics
- Reference voltage sources in analog circuits
- Switching power supplies
Quality and Reliability:
NXP Semiconductors is known for its commitment to quality and reliability, and the BZX84-C3V6/DG is no exception. Each diode is subjected to rigorous testing and quality control procedures to ensure that it meets the high standards expected from NXP products. This Zener diode is RoHS compliant, ensuring that it adheres to current environmental regulations regarding hazardous substances.
Whether you're designing a new circuit or looking to enhance an existing one, the BZX84-C3V6/DG offers a reliable and efficient voltage regulation solution that you can trust.