The BZX84-C4V7/G is a surface-mount Zener diode, meticulously crafted by NXP Semiconductors, designed to provide a reliable voltage regulation solution. This particular model is a testament to NXP's commitment to delivering high-quality, durable components suitable for a wide range of electronic applications.
Key Features
- Voltage Regulation: The BZX84-C4V7/G offers a nominal Zener voltage of 4.7V, making it an excellent choice for applications requiring a stabilized voltage in this range.
- Power Dissipation: With a total power dissipation of 250mW, this Zener diode can handle moderate levels of power, ensuring stable operation under various conditions.
- Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications, allowing efficient use of PCB real estate.
- Tolerance: It features a standard Zener voltage tolerance of ±5%, providing precise voltage regulation for consistent performance.
- Operating Temperature Range: The diode operates effectively within a wide temperature range from -55°C to +150°C, ensuring reliability across diverse environmental conditions.
Applications
The BZX84-C4V7/G is versatile and can be used in various electronic circuits. It is commonly employed for:
- Voltage stabilization in power supplies
- Protection circuits to prevent overvoltage conditions
- Reference voltage in voltage regulators
- Waveform shaping and clipping circuits
Quality and Reliability
NXP Semiconductors ensures that each BZX84-C4V7/G diode meets stringent quality standards. The device is manufactured using proven technologies and subjected to rigorous testing to guarantee performance and durability. Customers can trust in the consistent quality and reliability that NXP products are known for.
Environmental Compliance
Committed to environmental responsibility, NXP designs the BZX84-C4V7/G to comply with RoHS directives, minimizing the use of hazardous substances in its production. This commitment reflects NXP's dedication to sustainability and the promotion of eco-friendly electronic components.