EN
  • EN
  • DE

BZX84C27

Part No BZX84C27
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Zener Diode Single 27V 5% 80Ohm 250mW Automotive 3-Pin SOT-23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer NXP
Win Source Part Number 238935-BZX84C27
Popularity Low
Supply and Demand Status Sufficient
Family Name BZX84-C27
Introduction Date April 26, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BZX84C27 CAD Model

Description

The BZX84C27 is a high-performance Zener diode produced by NXP Semiconductors, designed to offer a reliable voltage regulation solution in a compact package. This Zener diode is a popular choice for a wide range of electronic applications due to its precise voltage clamping capabilities and low leakage current.

Key Features

  • Nominal Zener Voltage: The BZX84C27 provides a Zener voltage of 27V, making it suitable for stabilizing voltage in various circuits.
  • Power Dissipation: With a total power dissipation of 250mW, this diode can handle moderate levels of power, ensuring stable performance in different operating conditions.
  • Package Type: Encased in a small SOT-23 surface-mount package, the BZX84C27 is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Tolerance: The Zener voltage tolerance is ±5%, providing a precise voltage reference for your circuit designs.
  • Operating Temperature Range: This diode can operate over a wide temperature range from -55°C to +150°C, offering reliable performance in harsh environmental conditions.
  • Low Leakage Current: The BZX84C27 has been optimized for low leakage current, enhancing its efficiency and making it an energy-saving choice for continuous operation.

Applications

The BZX84C27 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation in power supplies
  • Overvoltage protection circuits
  • Switching devices
  • Logic level shifting circuits
  • Waveform shaping

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX84C27 is no exception. Manufactured with high standards, this Zener diode ensures long-term reliability for your electronic projects. It is a robust component designed to meet the rigorous demands of industrial, commercial, and consumer applications.

Conclusion

With its precise voltage regulation, low leakage current, and compact form factor, the BZX84C27 from NXP is an excellent choice for designers looking for a dependable Zener diode. Whether you're working on power management or signal processing, the BZX84C27 provides the performance and durability needed for your electronic designs.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2359 $50.7185
455+ $0.2209 $100.5095
705+ $0.2135 $150.5175
1,010+ $0.1986 $200.5860
1,310+ $0.1911 $250.3410
1,635+ $0.1836 $300.1860
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess