Product Overview: BZX84C7V52375V by NXP
The BZX84C7V52375V is a robust voltage regulator diode designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's extensive range of low-power voltage regulator diodes, specifically designed to offer a precise voltage regulation solution for a multitude of applications.
Key Features
- Diode Configuration: The BZX84C7V52375V is a surface-mounted Zener diode that comes in a small SOT-23 package, making it ideal for high-density circuit designs.
- Zener Voltage: It offers a nominal Zener voltage of 7.5V, providing a stable reference voltage for various electronic circuits.
- Power Dissipation: With a total power dissipation of 375mW, it is capable of handling moderate power levels, suitable for a range of operational conditions.
- Tolerance: The Zener voltage tolerance is specified at ±5%, ensuring precise voltage regulation for sensitive electronic components.
- Operating Temperature Range: The device is functional over a wide temperature range from -55°C to +150°C, making it reliable in extreme environmental conditions.
Applications
The BZX84C7V52375V is versatile and can be used in various electronic circuits, including:
- Voltage regulation modules
- Overvoltage and surge protection circuits
- Power management systems
- Consumer electronics
- Telecommunications equipment
Quality and Reliability
NXP Semiconductors is known for their commitment to quality, and the BZX84C7V52375V is no exception. It is manufactured to meet high industry standards, ensuring both reliability and performance. The product undergoes rigorous testing procedures to verify its robustness and longevity in the field.
Environmental Compliance
In line with modern environmental standards, the BZX84C7V52375V is compliant with RoHS (Restriction of Hazardous Substances) regulations. This means that it is free from harmful substances such as lead, mercury, and cadmium, making it a safe choice for electronic manufacturers who are conscious about their environmental impact.
Overall, the BZX84C7V52375V from NXP is a high-quality voltage regulator diode that offers reliable performance for a wide range of electronic applications. Its compact form factor, precise voltage regulation, and robust design make it a preferred choice for engineers and designers looking for an efficient voltage regulation solution.