The BZX84J-B3V0 is a high-performance voltage regulator diode from the reputable manufacturer NXP Semiconductors. This product is specifically designed to provide a precise voltage clamping mechanism, ensuring the protection of sensitive electronic components from voltage spikes and surges.
Key Features
- Low Zener Impedance: The BZX84J-B3V0 boasts a low dynamic impedance which facilitates a stable clamping voltage even under varying current loads.
- High Stability: With its excellent stability, this Zener diode can maintain a consistent performance over its entire lifespan.
- Wide Voltage Range: This component supports a nominal Zener voltage of 3.0V, making it versatile for various applications requiring this specific voltage regulation.
- Compact Package: The BZX84J-B3V0 comes in a small SOD-323 package, which is ideal for space-constrained applications.
- Power Dissipation: It is capable of tolerating a power dissipation of up to 500 mW, ensuring reliable operation under high-power conditions.
- Temperature Range: The device operates within a wide temperature range from -55°C to +150°C, suitable for diverse operating environments.
Applications
The BZX84J-B3V0 is commonly used in a variety of applications such as:
- Power supply regulation
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics
- Industrial electronics
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84J-B3V0 is no exception. It is manufactured to meet the highest industry standards, ensuring both reliability and performance for critical applications. With its robust design and NXP's rigorous testing, customers can trust this Zener diode to deliver consistent results.
For technical specifications, application notes, and detailed product information, customers are encouraged to visit the official NXP Semiconductors website or contact their local NXP sales office.