EN
  • EN
  • DE

600S0R5AT250T

Part No 600S0R5AT250T
Manufacturer ATC
Catalog Custom Parts (0 - A)
Description Ceramic Multilayer Capacitor (P90 & NP0)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1124591-600S0R5AT250T
Categories Custom Parts
Manufacturer ATC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 600S0R5AT250T CAD Model

Description

The 600S0R5AT250T is a high-frequency ceramic multilayer capacitor (MLCC) from American Technical Ceramics (ATC). These capacitors are specifically designed for demanding applications where high reliability, high Q (quality factor), and low ESR (equivalent series resistance) are critical. They are commonly used in RF (radio frequency) and microwave circuits, as well as in high-frequency filtering and impedance matching applications.

Applications

  • RF and microwave circuits: Filtering, tuning, and impedance matching.
  • Wireless communication systems: Amplifiers, oscillators, and mixers.
  • High-frequency filters: Eliminating unwanted noise and interference.
  • Impedance matching networks: Optimizing signal transfer between components.
  • Medical devices: Ensuring reliable performance in critical medical equipment.

Features

  • High Q (quality factor): Minimizes energy loss and improves circuit performance.
  • Low ESR (equivalent series resistance): Reduces heat generation and improves efficiency.
  • High self-resonant frequency (SRF): Allows for operation at high frequencies without performance degradation.
  • Small size: Allows for compact PCB layouts.
  • Stable performance over temperature: Ensures consistent performance across a wide temperature range.

Benefits

  • Improved circuit performance: High Q and low ESR result in better signal integrity and efficiency.
  • Reduced noise and interference: Effective filtering of unwanted signals.
  • Reliable operation: Stable performance over temperature and voltage.
  • Space-saving design: Small size allows for high-density layouts.
  • Versatile application: Suitable for a wide range of high-frequency circuits.

Technical Specifications

The 600S0R5AT250T has a capacitance of 0.5 pF (picofarads). The voltage rating is 250 VDC. The operating temperature range is typically between -55°C and +125°C. The capacitor is available in a standard EIA case size. ATC's high-frequency MLCCs are compliant with various industry standards, including RoHS. The dielectric material is a high-quality ceramic that provides excellent stability and performance.

You May Also Be Interested in

Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Microchip Technology
Lowest to $134.3284
Molex, LLC
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Matsuo
Need more? Email Us
Molex, LLC
7.50mm Pitch Super Sabre Receptacle Crimp Housing, UL 94V-2, Glow-Wire Capable, 2 Circuits
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Microchip Technology
Need more? Email Us
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess