The BZX84J-B6V2 is a high-performance Zener diode from NXP Semiconductors, designed for electronic applications requiring precise voltage regulation and a compact form factor. This surface-mounted device (SMD) is part of NXP's extensive range of voltage regulator diodes, offering a nominal Zener voltage of 6.2V with a tolerance of ±5%.
Key Features
- Zener Voltage: The device provides a 6.2V output, making it suitable for a range of voltage stabilization tasks.
- Power Dissipation: With a total power dissipation of 550mW, the BZX84J-B6V2 can handle moderate power levels in a small package.
- Package: Enclosed in an SOT-23 package, the diode is ideal for space-constrained applications.
- Low Leakage Current: The diode is designed to have a low leakage current, ensuring energy efficiency and reliability.
- High Surge Current Capability: It can withstand surge currents, providing additional protection against voltage spikes.
Applications
The BZX84J-B6V2 is versatile and can be used in various applications, including:
- Power supply regulation
- Overvoltage protection
- Voltage reference
- Consumer electronics
- Telecommunications
- Computing devices
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX84J-B6V2 is no exception. This Zener diode is manufactured to meet high standards of performance and reliability, ensuring it meets the needs of even the most demanding applications.
Environmental Compliance
The BZX84J-B6V2 complies with various environmental standards, including RoHS, which restricts the use of certain hazardous substances in electronic equipment. This commitment to environmental stewardship makes the BZX84J-B6V2 an excellent choice for eco-conscious designs.