EN
  • EN
  • DE

BZX84J-C75

Part No BZX84J-C75
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Single Zener diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1158157-BZX84J-C75
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BZX84J-C75 CAD Model

Description

The BZX84J-C75 is a high-performance voltage regulator Zener diode designed by NXP Semiconductors, a leader in the electronics industry. This product is part of the BZX84 series, known for its reliability and efficiency in voltage regulation applications. The BZX84J-C75 is specifically crafted to provide a precise Zener voltage of 75V, making it an ideal choice for providing reference voltages in numerous electronic circuits.

Key Features

  • Zener Voltage: The device offers a nominal Zener voltage of 75V, which is ideal for stabilizing voltage in a circuit and can be used in series or shunt regulator configurations.
  • Power Dissipation: With a power dissipation of 550mW, the BZX84J-C75 can handle a moderate amount of power, making it suitable for a wide range of applications.
  • Package: It comes in a small, surface-mount SOD-323 package, which is highly suitable for high-density circuit designs.
  • Operating Temperature Range: The diode is designed to operate within a temperature range of -55°C to +150°C, ensuring stability and performance under various environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which ensures precise voltage regulation for sensitive electronic components.

Applications

The BZX84J-C75 Zener diode is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Computer motherboards
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is committed to delivering products of the highest quality and reliability. The BZX84J-C75 is no exception, as it is manufactured using NXP's advanced semiconductor processes, which ensure consistent performance and longevity. This Zener diode is also RoHS compliant, reflecting NXP's dedication to environmental sustainability.

Summary

In summary, the BZX84J-C75 from NXP Semiconductors is a robust Zener diode that offers precise voltage regulation, high power dissipation, and a wide operating temperature range. Its small package size and high reliability make it an excellent choice for designers looking to incorporate voltage regulation and protection features into their electronic systems.

You May Also Be Interested in

Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
Vishay
Silicon Z-Diodes
Lowest to $0.2181
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7080 $60.1800
200+ $0.5810 $116.2000
310+ $0.5625 $174.3750
425+ $0.5452 $231.7100
550+ $0.5267 $289.6850
735+ $0.4724 $347.2140
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess