Introducing the NXP BZX884-B5V6 Zener Diode
The NXP BZX884-B5V6 is a precision Zener diode designed to offer a reliable voltage reference with a nominal voltage of 5.6V. This small-signal Zener diode is optimized for stabilizing and clipping circuits with high power density requirements. The BZX884-B5V6 is a testament to NXP's commitment to providing high-quality components for advanced electronic systems.
Key Features
- Low Zener Impedance: The BZX884-B5V6 boasts a low dynamic impedance which ensures stable operation even under varying current conditions.
- High Precision Voltage Reference: With its tight ±2% tolerance, this diode serves as an accurate voltage reference, making it suitable for precision applications.
- Power Dissipation: Capable of dissipating up to 400 mW, the BZX884-B5V6 can handle significant power for its small size, making it ideal for compact designs.
- Temperature Stability: The diode features excellent stability over a broad temperature range, maintaining consistent performance from -55°C to +150°C.
- Package Options: Available in a small SOD882 surface-mounted device (SMD) package, it is perfect for high-density circuit boards where space is at a premium.
Applications
The NXP BZX884-B5V6 is versatile and can be used in a variety of applications. It is commonly found in:
- Voltage regulation modules
- Over-voltage protection circuits
- Switching power supplies
- Precision reference in analog circuits
- Consumer electronics such as smartphones and tablets
Quality and Reliability
NXP Semiconductors is renowned for its high standards in quality and reliability, and the BZX884-B5V6 is no exception. It is manufactured using a robust silicon technology that ensures long-term reliability. This component is also compliant with the RoHS directive, making it an environmentally friendly choice for your electronic designs.
In conclusion, the NXP BZX884-B5V6 Zener diode is an excellent choice for designers looking for a compact, precise, and robust voltage reference solution. Its combination of features makes it suitable for a wide range of applications, ensuring performance and reliability in your electronic projects.