The NXP BZX884-B6V2 is a high-performance, precision Zener diode designed to offer excellent stability and reliability for voltage regulation applications. This Zener diode is capable of providing a nominal Zener voltage of 6.2V, making it an ideal choice for a wide range of electronic circuits that require a stable reference voltage.
Key Features
- Low Zener Impedance: The BZX884-B6V2 features a low dynamic impedance which ensures a stable Zener voltage under varying current conditions.
- High Precision Voltage: With a tight tolerance on the nominal Zener voltage, this diode is suitable for precision applications.
- Power Dissipation: Capable of handling a maximum power dissipation of 400 mW, the BZX884-B6V2 is designed to withstand typical operating conditions.
- Temperature Stability: The Zener voltage has a low temperature coefficient, maintaining performance over a wide temperature range.
- Package: Available in a small, surface-mount SOD882 package, the BZX884-B6V2 is suitable for high-density circuit boards.
Applications
The NXP BZX884-B6V2 is versatile and can be used in various applications, including:
- Voltage regulation modules
- Power management systems
- Consumer electronics
- Telecommunication devices
- Computer motherboards
Quality and Reliability
NXP Semiconductors is known for its commitment to quality, and the BZX884-B6V2 is no exception. It is manufactured to meet high-quality standards, ensuring reliable performance in critical applications. Furthermore, the diode is compliant with industry-standard certifications, reflecting its compliance with stringent quality and reliability requirements.
Technical Specifications
| Parameter |
Value |
| Nominal Zener Voltage |
6.2V |
| Power Dissipation |
400 mW |
| Package |
SOD882 |
| Operating Temperature Range |
-55°C to +150°C |
For engineers and designers looking for a reliable voltage reference solution, the NXP BZX884-B6V2 Zener diode is an excellent choice that combines performance with a compact footprint.