The BZX884-C5V1 is a high-precision voltage regulator diode designed and manufactured by NXP Semiconductors. This product is part of NXP's extensive range of Zener diodes, which are known for their reliability and consistency in performance. The BZX884-C5V1 is specifically engineered to provide a stable and precise voltage reference, making it an ideal choice for a wide array of electronic applications.
Key Features
- Zener Voltage: The BZX884-C5V1 offers a nominal Zener voltage of 5.1V, providing a stable reference voltage for various circuits.
- Tolerance: This component features a tight voltage tolerance of ±5%, ensuring accurate voltage regulation for sensitive electronic systems.
- Power Dissipation: With a total power dissipation of 400 mW, the BZX884-C5V1 is capable of handling moderate power levels, making it suitable for a range of applications.
- Package: The diode comes in a small SOD-882 surface-mounted device (SMD) package, which is ideal for high-density circuit designs.
- Operating Temperature Range: It can operate over a wide temperature range from -65°C to +150°C, ensuring reliability and performance under extreme conditions.
Applications
The BZX884-C5V1 is versatile and can be used in various electronic devices and systems. Its applications include:
- Voltage stabilization for sensitive electronics
- Power supply management
- Protection circuits
- Reference voltage in analog-to-digital converters (ADCs)
- Energy management systems
Quality and Reliability
NXP Semiconductors is committed to delivering high-quality products. The BZX884-C5V1 is manufactured with stringent quality control processes, ensuring that each diode meets the highest standards of performance and reliability. This commitment to quality makes the BZX884-C5V1 a trusted component for engineers and designers looking to build robust and efficient electronic systems.