EN
  • EN
  • DE

CBT3384PW

Part No CBT3384PW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description 10-bit bus switch with 5-bit output enables and Schottky undershoot protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159329-CBT3384PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBT3384PW CAD Model

Description

The CBT3384PW is a high-performance, octal bus switch designed by NXP Semiconductors, a leader in the technology space known for their innovative and reliable products. This integrated circuit is part of the QuickSwitch® series, which are characterized by their low on-resistance and low capacitance, allowing for high-speed signal switching with minimal signal distortion.

Key Features

  • High-Speed Switching: The CBT3384PW is designed for rapid signal switching, which is essential for modern high-speed data processing and communication applications.
  • Low Power Consumption: With its low on-state resistance, the device ensures minimal power loss and heat generation, making it suitable for power-sensitive applications.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 4.5V to 5.5V, providing flexibility in various system designs.
  • 5Ω Switch Connection between Two Ports: The low on-resistance allows for almost seamless connections between the two ports, ensuring signal integrity.
  • ESD Protection: Electrostatic discharge protection is integrated to safeguard the device against unexpected voltage spikes, enhancing its durability and reliability.

Applications

The CBT3384PW is suitable for a variety of applications where efficient, high-speed data transfer is crucial. These include:

  • Bus isolation and switching in servers and networking equipment.
  • Signal gating, where the device can control the flow of signals within a circuit.
  • Level shifting applications, where signals between different voltage domains are interfaced.
  • Hot-swap and hot-docking operations for peripherals and docking stations.

Package and Quality

The CBT3384PW is available in a TSSOP20 (Thin Shrink Small Outline Package) that provides a compact footprint while allowing for efficient thermal dissipation. NXP's commitment to quality ensures that each device meets rigorous industry standards for performance and reliability.

For designers and engineers looking for a reliable bus switch that can handle high-speed data with ease, the CBT3384PW from NXP is an excellent choice that combines performance with power efficiency in a versatile package.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6722 $60.4980
210+ $0.5521 $115.9410
325+ $0.5348 $173.8100
450+ $0.5174 $232.8300
580+ $0.5001 $290.0580
775+ $0.4481 $347.2775
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,300 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess