Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1026893-HBF4012AE
Categories OEM Parts(F-I)
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBF4012AE CAD Model

Description

The HBF4012AE is a cutting-edge semiconductor device from STMicroelectronics, a global leader in the electronics and semiconductor industry. This product is designed to cater to the demanding needs of modern electronic applications, providing both reliability and performance.

Key Features

  • High Performance: The HBF4012AE is built to deliver high-speed operation and efficient data processing, making it suitable for a wide range of applications.
  • Low Power Consumption: With an emphasis on energy efficiency, this device is engineered to minimize power consumption, which is crucial for battery-powered applications and to reduce overall energy costs.
  • Robust Design: STMicroelectronics has a reputation for producing durable and reliable components, and the HBF4012AE is no exception. It is designed to withstand harsh conditions and provide a long operational lifespan.

Applications

The versatility of the HBF4012AE allows it to be utilized in various applications, including but not limited to:

  • Automotive systems
  • Industrial control units
  • Consumer electronics
  • Communication infrastructure
  • Medical equipment

Technical Specifications

The technical specifications of the HBF4012AE include a range of features that ensure its suitability for high-demand applications:

  • Voltage ratings and current handling capabilities that meet industry standards.
  • Compatibility with various microcontrollers and processors for seamless integration into system designs.
  • Advanced packaging technology that allows for efficient heat dissipation and compact form factors.

Quality and Support

STMicroelectronics is committed to providing not only high-quality products but also comprehensive support for its customers. The HBF4012AE is backed by a robust support infrastructure, including detailed datasheets, application notes, and a responsive technical support team. Customers can rely on STMicroelectronics for ongoing assistance throughout their product's lifecycle.

In conclusion, the HBF4012AE from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it an excellent choice for designers and engineers looking to incorporate a high-quality semiconductor device into their next project.

You May Also Be Interested in

IXYS
IGBT 2500V 5A 32W TO268 / IGBT 2500 V 5 A 32 W Surface Mount TO-268AA
Lowest to $18.7910
ECAD model for IXBT2N250
Eaton / Cutler Hammer
Need more? Email Us
ECAD model for GHB2060-GR1
Hynix Semiconductor
TSOP TSOP TSOP
Need more? Email Us
ECAD model for HY57V161610ATC-10
Omron
General Purpose Relay, G5Nb Series, Power, Non Latching, Spst, 12 Vdc, 3 A Rohs Compliant: Yes
Need more? Email Us
ECAD model for G5NB1AE12DC
ISSI, Integrated Silicon Solution Inc
NOR Flash 4Mbit Serial 1.8V 8-Pin USON T/R
Lowest to $7.3127
ECAD model for IS25WP040D-JULA3-TR
Intel
Need more? Email Us
ECAD model for HFIXF1010CC.B2
Hitachi, Ltd
Need more? Email Us
ECAD model for HM629128LFP-7L
SMC Diode Solutions
Smc Air Dryer, M'BRANE(1000/190)-
Need more? Email Us
ECAD model for IDG100-04B-R
Infineon Technologies
IGBT MOD 1700V 1200A 3350W / IGBT Module Trench Field Stop Single 1700 V 1200 A 3350 W Chassis Mount Module
Need more? Email Us
ECAD model for FZ600R17KE4HOSA1

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention