EN
  • EN
  • DE

CBTL04043EX

Part No CBTL04043EX
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1423+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718056-CBTL04043EX
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTL04043EX CAD Model

Description

Introducing the NXP CBTL04043EX Signal Multiplexer

The NXP CBTL04043EX is a high-performance signal multiplexer that is part of NXP's advanced multiplexing solutions designed to address the need for high-speed data transfer within a compact form factor. This device is specifically engineered to facilitate the switching of high-speed differential signals with exceptional signal integrity, making it an ideal choice for applications in computing, networking, and telecommunications.

Key Features

  • High-Speed Performance: The CBTL04043EX supports incredibly fast data rates, ensuring that it can keep up with the demands of modern high-speed interfaces.
  • Low Insertion Loss: With its low insertion loss, the signal integrity is preserved, minimizing the degradation of signal quality as it passes through the multiplexer.
  • Wide Bandwidth: The device boasts a wide bandwidth that accommodates various protocols and frequencies, making it versatile for different use cases.
  • Multiple Channels: It features multiple differential channels, providing flexibility in routing signals in complex systems.
  • Compatibility: The CBTL04043EX is compatible with various industry-standard interfaces, ensuring seamless integration into existing systems.

Applications

The NXP CBTL04043EX is designed for use in a range of applications that require the routing of high-speed differential signals. It is particularly useful in:

  • High-speed data transfer systems
  • Server and storage applications
  • Networking equipment such as switches and routers
  • Signal routing in PCBs where space is at a premium

Technical Specifications

The CBTL04043EX is built with cutting-edge technology, offering:

  • A bidirectional operation that allows for flexible signal routing.
  • Support for PCIe, SATA, USB, and other high-speed interfaces.
  • Operation with a single power supply, simplifying power management within the system.
  • Advanced packaging options that enable a compact system design.

With its combination of high-speed performance, signal integrity, and design flexibility, the NXP CBTL04043EX stands out as a superior solution for designers looking to optimize their high-speed signal routing without compromising on space or power efficiency.

You May Also Be Interested in

Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Texas Instruments
QUADRUPLE 2-INPUT EXCLUSIVE-OR GATE
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Texas Instruments
IC BUFF/DVR TRI-ST 16BIT 48TSSOP
Lowest to $0.9433
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
700+ $0.3611 $252.7700
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,400 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess