EN
  • EN
  • DE

CBTS3253PW,112

Part No CBTS3253PW,112
Manufacturer NXP / Nexperia
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC 2BIT 1:4 FETMUX/DEMUX 16TSSOP / Multiplexer/Demultiplexer Bus Switch 1-Element 8-IN 16-Pin TSSOP Bulk
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series 74CBTS
Packaging Tube
Part Status Obsolete(EOL)
Type Multiplexer/Demultiplexer
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 771249-CBTS3253PW,112
Popularity Medium
Supply and Demand Status Limited
Family Name CBTS3253
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian CBTS3253PW,112 CAD Model

Description

The CBTS3253PW,112 is a high-performance, dual single-pole double-throw (SPDT) analog switch manufactured by NXP Semiconductors. This versatile switch is designed to operate from a 1.65 V to 5.5 V power supply, making it suitable for a wide range of applications, including mobile phones, PDAs, and other portable devices.

The CBTS3253PW,112 features low ON resistance, providing efficient signal switching with minimal signal distortion. The switch is bidirectional, allowing signals to flow in both directions through the switch, which adds to its flexibility in various circuit configurations. The device also offers low power consumption, which is crucial for battery-powered applications where energy efficiency is a key concern.

This switch is characterized by its high-speed switching performance, with a typical switching time of only a few nanoseconds. This makes it an excellent choice for applications that require rapid signal routing, such as data communication systems and high-speed interfaces.

The CBTS3253PW,112 comes in a TSSOP-16 package, which is known for its small footprint and low profile. This compact form factor is ideal for space-constrained applications and helps in reducing the overall size of the end product. The device also features an ESD protection circuit, which provides robust protection against electrostatic discharge, thereby enhancing the reliability and longevity of the product.

For design engineers, the CBTS3253PW,112 offers an easy-to-use solution with its simple control interface. The switch state is controlled by digital inputs, which allows for easy integration into digital systems. Additionally, the device's compatibility with CMOS and TTL logic levels ensures that it can be used with a broad range of microcontrollers and digital ICs.

In summary, the NXP CBTS3253PW,112 analog switch is a high-quality, versatile component that offers reliable performance in a compact package. Its low ON resistance, high-speed switching, and low power consumption make it an excellent choice for designers looking to optimize their systems for both performance and power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Nexperia USA Inc.
IC DECO/DEMUX 1X1:2 6XSON/SOT886
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-SOIC
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess