EN
  • EN
  • DE

CBTS3306PW

Part No CBTS3306PW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual bus switch with Schottky diode clamping
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1159367-CBTS3306PW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CBTS3306PW CAD Model

Description

Introducing the NXP CBTS3306PW Dual SPDT Analog Switch

The NXP CBTS3306PW is a high-performance, dual single-pole double-throw (SPDT) analog switch that is designed to deliver exceptional signal switching capabilities for a wide range of applications. This compact and efficient switch is part of NXP's cutting-edge semiconductor product line, offering both reliability and versatility for designers and engineers.

Key Features

  • Low Voltage Operation: The CBTS3306PW operates at a low voltage range from 1.65V to 4.3V, making it suitable for battery-powered and portable devices where power conservation is critical.
  • High Bandwidth: With a bandwidth of 300 MHz, this switch can handle high-speed signals without significant attenuation, ensuring the integrity of the signal path in applications such as audio, video, and data communication.
  • Low On-Resistance: The device features a low on-resistance of typically 5 ohms at 4.3V, which minimizes signal distortion and power loss, enhancing overall system efficiency.
  • ESD Protection: ESD protection is built-in, with a level of up to ±8 kV Human Body Model (HBM), providing robustness and reliability against electrostatic discharges during handling and operation.
  • Space-Saving Package: The CBTS3306PW comes in a TSSOP16 package, which is ideal for space-constrained applications, offering a compact footprint without sacrificing performance.

Applications

The versatility of the NXP CBTS3306PW makes it suitable for a variety of applications, including but not limited to:

  • Signal routing in audio and video equipment
  • Data bus management for computing and communication systems
  • Function switching in portable devices
  • Cellular phones, PDAs, and other personal electronics

Conclusion

With its robust feature set, the NXP CBTS3306PW is a top choice for designers looking for a reliable and efficient analog switch. Its low voltage operation, high bandwidth, low on-resistance, ESD protection, and compact packaging make it an excellent choice for a multitude of electronic applications. Whether you're designing consumer electronics, communication infrastructure, or portable devices, the CBTS3306PW provides the performance and quality expected from a leader in semiconductor solutions like NXP.

You May Also Be Interested in

Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7203 $59.5248
38+ $3.0527 $116.0026
59+ $2.9568 $174.4512
81+ $2.8621 $231.8301
105+ $2.7662 $290.4510
140+ $2.4809 $347.3260
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess