EN
  • EN
  • DE

DAC1405D750HW

Part No DAC1405D750HW
Manufacturer NXP / Nexperia
Catalog END - OF - LIFE
Description Dual 14-bit DAC, up to 750 Msps; 4× and 8× interpolating
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1166430-DAC1405D750HW
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC1405D750HW CAD Model

Description

The NXP DAC1405D750HW is a high-performance, high-speed digital-to-analog converter (DAC) designed to deliver exceptional accuracy and stability. This advanced 14-bit DAC is an ideal solution for demanding applications that require precise analog output, such as in telecommunications, medical instrumentation, and high-end industrial equipment.

Key Features

  • Resolution: 14-bit precision ensures fine granularity in the analog output, providing detailed and accurate signal representation.
  • Update Rate: With a maximum update rate of 750 MSPS (mega samples per second), this DAC supports high-speed data processing, making it suitable for applications that require quick response times and high bandwidth.
  • Output Range: The DAC1405D750HW offers a flexible output range, which can be configured to match the requirements of the target application, ensuring compatibility and ease of integration.
  • Interface: The device includes a high-speed serial peripheral interface (SPI), allowing for easy communication with microcontrollers, microprocessors, or digital signal processors.
  • Power Efficiency: Designed with power efficiency in mind, this DAC operates on a low voltage supply, minimizing power consumption without compromising performance.
  • Package: The compact HWQFN package not only saves space on the PCB but also offers excellent thermal performance, ensuring reliable operation even under high load conditions.

Applications

The DAC1405D750HW is suited for a wide range of applications, including:

  • High-speed data acquisition systems
  • Wireless communication infrastructure
  • Medical imaging equipment
  • Automated test equipment (ATE)
  • Professional audio and video equipment

Performance and Quality

With NXP's commitment to quality, the DAC1405D750HW is manufactured to meet the highest standards of performance and reliability. Its robust design ensures that it can withstand the rigors of industrial environments while maintaining precise and consistent output.

You May Also Be Interested in

Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Champion Microelectronic Corp.
SMALL SIGNAL MOSFET
Lowest to $60.7576
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $44.6876 $89.3752
3+ $36.6667 $110.0001
5+ $35.5209 $177.6045
6+ $34.3750 $206.2500
8+ $33.2292 $265.8336
11+ $29.7917 $327.7087
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 109 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess