EN
  • EN
  • DE

DEF74HC138D

Part No DEF74HC138D
Manufacturer NXP / Nexperia
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1055312-DEF74HC138D
Categories OEM Parts(C-E)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DEF74HC138D CAD Model

Description

Product Overview: NXP DEF74HC138D

The NXP DEF74HC138D is a high-speed Si-gate CMOS device and is part of the 74HC/HCT family. It is a 3-to-8 line decoder/demultiplexer with inverting outputs, designed to be used in a wide range of decoding and demultiplexing applications. This integrated circuit (IC) is recognized for its robust performance and reliability, making it a preferred choice for engineers and designers in various digital systems.

Key Features

  • Logic Family: The DEF74HC138D operates under the 74HC logic family, which ensures compatibility with other CMOS and TTL logic families when interfacing is required.
  • High-Speed Operation: This IC is designed to support high-speed operation, which is essential for modern digital electronics where quick response times are critical.
  • Power Efficiency: With its CMOS technology, the DEF74HC138D boasts low power consumption, making it suitable for battery-operated devices and power-sensitive applications.
  • Inverting Outputs: The device features inverting outputs (Y0 to Y7), which provide a direct interface with the CMOS logic level without needing additional inverters.
  • Multiple Select Inputs: It has three binary select inputs (A, B, and C) and an enable input that facilitate the easy selection of one of the eight output lines.
  • Wide Operating Voltage Range: The DEF74HC138D can operate across a wide voltage range from 2V to 6V, accommodating various application requirements and ensuring versatility in system design.

Applications

The NXP DEF74HC138D is suitable for a multitude of applications, including:

  • Memory decoding or data routing
  • Control systems
  • Computer systems
  • Instrumentation and measurement devices
  • Embedded systems

Package Information

The DEF74HC138D comes in a standard SOIC-16 package, which is well-suited for automated surface-mount assembly processes and compact PCB layouts. This packaging ensures that the device can be easily integrated into a wide range of electronic products.

Quality and Reliability

As with all NXP products, the DEF74HC138D is manufactured to the highest quality standards, with rigorous testing to ensure consistent performance and reliability in demanding environments. NXP's commitment to excellence makes the DEF74HC138D a reliable component for your digital decoding needs.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.5965

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess