EN
  • EN
  • DE

DEMO9RS08KB12

Part No DEMO9RS08KB12
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description DEMO BOARD FOR 9RS08KA12 / MC9RS08KB12CWJ Microcontroller Demonstration Board 0.032MHz CPU 256B RAM 12KB Flash
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer NXP
Series RS08
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor RS08
For Use With/Related Products MC9RS08KB12
Mounting Fixed
Contents Board(s), Cable(s)
Win Source Part Number 793366-DEMO9RS08KB12
Popularity Medium
Supply and Demand Status Limited
Family Name DEMO9RS08KB12
Introduction Date January 22, 2010
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DEMO9RS08KB12 CAD Model

Description

The DEMO9RS08KB12 is a versatile and powerful demonstration board from NXP Semiconductors, designed to showcase the capabilities of the RS08KB12 microcontroller. This product is an exemplary tool for engineers and developers to explore the features of this microcontroller, which is well-suited for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • RS08KB12 Microcontroller: At the heart of the DEMO9RS08KB12 is the RS08KB12 MCU, which is an 8-bit microcontroller featuring 12KB of flash memory, making it ideal for applications that require a balance between performance and cost.
  • Integrated Debugging: The board comes with an integrated BDM (Background Debug Module) interface that allows for real-time debugging and programming, significantly simplifying the development process.
  • Expansion Options: With a variety of expansion headers and connectors, the DEMO9RS08KB12 is designed to be easily integrated with additional modules and peripherals, promoting a flexible development environment.
  • User Interface: The demonstration board includes user-friendly interfaces such as LED indicators, push buttons, and a potentiometer, enabling interactive hardware testing and experimentation.
  • Power Supply Flexibility: The board can be powered through the USB interface or an external power supply, offering versatility in various development settings.

Development Support

The DEMO9RS08KB12 is supported by a comprehensive suite of software tools, including CodeWarrior Development Studio, which provides an integrated development environment (IDE) for coding, debugging, and programming the microcontroller. In addition, NXP offers a wealth of documentation, sample code, and technical support to assist developers in harnessing the full potential of the board and the RS08KB12 MCU.

Applications

The flexibility and feature-rich nature of the DEMO9RS08KB12 make it an excellent platform for developing and prototyping a variety of applications. Whether it's for learning purposes, building industrial controllers, designing consumer electronics, or creating automotive solutions, this demonstration board serves as a valuable tool for any developer looking to leverage the performance of the RS08KB12 microcontroller.

You May Also Be Interested in

STMicroelectronics
NUCLEO-64 STM32F070RB EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Bridgetek Pte Ltd.
FT90X WITH 256KB FLASH EVAL BRD
Need more? Email Us
Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess