EN
  • EN
  • DE

FH32K144MNT0MLHT

Part No FH32K144MNT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 32-BIT MCU, ARM CORTEX-M / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Package Tray
Standard Package 800
Win Source Part Number 1337256-FH32K144MNT0MLHT
Product Status Active
Grade -
Ultra Librarian 3D Model Ultra Librarian FH32K144MNT0MLHT CAD Model

Description

The FH32K144MNT0MLHT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to a wide range of industrial and automotive applications. This product is a part of the Kinetis H series, which is well-known for its high performance and reliability in harsh environments.

Key Features

  • Core: The MCU is built around an ARM Cortex-M0+ processor, offering a perfect balance between power consumption and processing capability, with a maximum frequency of 48 MHz.
  • Memory: It comes with 128 KB of flash memory and 16 KB of SRAM, which is sufficient for complex algorithms and real-time data processing.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for automotive-grade applications. It maintains its performance from -40°C to +105°C.
  • Package: Enclosed in a 32-pin QFN package, the FH32K144MNT0MLHT is designed for space-constrained applications while providing adequate I/O options for interfacing with other components.
  • Connectivity: It includes a variety of communication interfaces such as I2C, SPI, and UART, which enable it to connect with sensors, actuators, and other peripherals.
  • Analog Features: The MCU also features multiple analog components including a 12-bit ADC, which allows for precise analog signal measurement and conversion.
  • Power Efficiency: With its power-saving modes, the microcontroller is optimized for low-power operation, which is crucial for battery-powered devices.
  • Security: The product incorporates security features to protect against unauthorized access and ensure the integrity of data and firmware.

Applications

The versatility of the FH32K144MNT0MLHT MCU makes it an ideal choice for a variety of applications. It is particularly suited for automotive control systems, industrial automation, smart sensors, and IoT devices, where robust performance and reliability are essential. Its integration capabilities and support for various communication protocols also make it a strong candidate for developing complex, interconnected systems.

Conclusion

With its combination of performance, memory capacity, connectivity options, and robust design, the FH32K144MNT0MLHT from NXP is a powerful microcontroller that delivers the reliability and functionality needed for today's advanced electronic systems. It stands as a testament to NXP's commitment to providing high-quality and innovative semiconductor solutions.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5619 $70.6857
6+ $19.3329 $115.9974
10+ $18.7288 $187.2880
13+ $18.1246 $235.6198
17+ $17.5204 $297.8468
23+ $15.7080 $361.2840
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess