EN
  • EN
  • DE

FS32K116LAT0MFMR

Part No FS32K116LAT0MFMR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K116 ARM CORTEX-M0+, 48 MHZ, / ARM® Cortex®-M0+ S32K Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 32-HVQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 28
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 17K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 13x12b SAR; D/A 1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
REACH Status REACH Unaffected
Win Source Part Number 1356537-FS32K116LAT0MFMR
Ultra Librarian 3D Model Ultra Librarian FS32K116LAT0MFMR CAD Model

Description

Product Overview: NXP FS32K116LAT0MFMR

The NXP FS32K116LAT0MFMR is a state-of-the-art microcontroller designed for automotive and industrial applications where reliability and performance are critical. Based on the Arm® Cortex®-M0+ core, this product from NXP's S32K1 family offers a perfect blend of energy efficiency and processing power, making it ideal for a wide range of control and connectivity tasks.

Key Features

  • Core: ARM Cortex-M0+ CPU, operating at frequencies of up to 48 MHz.
  • Memory: 128 KB flash memory and 16 KB SRAM, providing ample space for complex applications.
  • Communication Interfaces: Includes CAN, LIN, SPI, I2C, and UART for versatile connectivity options.
  • Timers: Multiple timers including a Real-Time Clock, Periodic Interrupt Timers, and a Motor Control Timer for precise event management.
  • Analog Features: Equipped with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, offering precise measurement capabilities.
  • Operating Voltage: Supports a wide voltage range from 2.7V to 5.5V, catering to various power supply requirements.
  • Temperature Range: Designed to operate within an extended temperature range, making it suitable for harsh environments.
  • Packages: Available in a 32-pin LQFP package, ensuring ease of integration into a variety of design layouts.

Applications

The FS32K116LAT0MFMR microcontroller is ideal for a broad spectrum of automotive applications, including body electronics, lighting, and sensor interfacing. Its robust design also lends itself to industrial uses such as factory automation, motor control, and energy management systems.

Quality and Reliability

NXP is known for its commitment to quality, and the FS32K116LAT0MFMR is no exception. It is designed to meet the stringent requirements of the automotive industry, including compliance with AEC-Q100 standards, ensuring high reliability and performance under the demanding conditions of automotive applications.

Support and Resources

NXP provides comprehensive support for the FS32K116LAT0MFMR with a suite of development tools, software libraries, and documentation to assist designers in rapid prototyping and product development. This ensures a smooth integration of the microcontroller into various platforms and accelerates the time-to-market for end products.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1544 $56.6176
9+ $11.6138 $104.5242
14+ $11.2509 $157.5126
19+ $10.8880 $206.8720
24+ $10.5250 $252.6000
32+ $9.4363 $301.9616
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess