EN
  • EN
  • DE

FS32K118LIT0VLFT

Part No FS32K118LIT0VLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 48LQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, PWM, WDT
Number of I/O 43
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 25K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number FS32K118
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K118LIT0VLFT,935383168557
Standard Package 250
Win Source Part Number 1023773-FS32K118LIT0VLFT
Ultra Librarian 3D Model Ultra Librarian FS32K118LIT0VLFT CAD Model

Description

The FS32K118LIT0VLFT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This product is part of the S32K1xx series, which is renowned for its robust performance, exceptional reliability, and comprehensive feature set tailored to drive innovation in the automotive sector.

Key Features

  • Core: ARM Cortex-M0+ core, operating at a frequency of up to 48 MHz, providing a balance of efficiency and processing power.
  • Memory: Features 128 KB of flash memory and 16 KB of SRAM, ensuring ample space for complex applications and efficient data handling.
  • Package: Available in a 48-pin LQFP package, offering a compact footprint suitable for space-constrained applications.
  • Temperature Range: Operates within an extended temperature range of -40°C to +125°C, making it ideal for harsh environments.
  • Power Management: Enhanced power management capabilities with multiple power modes to reduce energy consumption during idle periods.
  • Connectivity: Includes a range of communication interfaces such as CAN, LIN, SPI, I2C, and UART for versatile connectivity options.
  • Analog Features: Comes with a 12-bit ADC, analog comparators, and DAC for precise analog signal management.
  • Timers: Equipped with multiple timers, including a Real-Time Clock (RTC), Periodic Interrupt Timer (PIT), and Low-Power Timer (LPTMR) for accurate timing operations.
  • Safety Features: Integrated safety features designed to meet the ISO 26262 standard for automotive safety integrity level applications.

Applications

The FS32K118LIT0VLFT is optimized for a variety of automotive applications such as body electronics, sensor fusion, and motor control systems. Its robust feature set also makes it suitable for industrial control, home automation, and IoT devices where reliability and performance are critical.

Conclusion

With its powerful ARM Cortex-M0+ core, extensive memory capabilities, and advanced connectivity options, the FS32K118LIT0VLFT MCU stands out as a versatile and reliable solution for developers and engineers. Its adherence to automotive safety standards and ability to operate in extreme conditions ensures that this NXP product will drive the future of automotive and industrial innovation.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.2621 $53.0484
10+ $10.8817 $108.8170
15+ $10.5417 $158.1255
20+ $10.2016 $204.0320
26+ $9.8616 $256.4016
34+ $8.8414 $300.6076
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess