EN
  • EN
  • DE

FS32K142HFT0MLFT

Part No FS32K142HFT0MLFT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K142, 256K FLASH, 32K RAM / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit 80MHz 256KB (256K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
REACH Status REACH Unaffected
Win Source Part Number 1357365-FS32K142HFT0MLFT
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0MLFT CAD Model

Description

The NXP FS32K142HFT0MLFT is a robust automotive-grade microcontroller designed to meet the rigorous demands of modern vehicle electronics. This high-performance MCU is part of the S32K1 family, which is engineered to enhance the reliability and efficiency of automotive applications ranging from body electronics to advanced sensor systems.

Key Features

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K142HFT0MLFT is a powerful ARM Cortex-M4F core running at up to 112 MHz, providing a perfect balance between computational power and energy efficiency. This core includes a floating-point unit (FPU) for precise and efficient mathematical computations.
  • Memory Configuration: The microcontroller comes with 512 KB of flash memory and 64 KB of RAM, offering ample space for complex application code and data storage without compromising performance.
  • Rich Set of Peripherals: The device boasts a comprehensive range of peripherals, including multiple CAN, LIN, and UART interfaces for robust communication capabilities. It also features a 12-bit ADC, timers, and PWM modules for precise control tasks.
  • Enhanced Safety Features: Safety is a paramount consideration in automotive applications, and the FS32K142HFT0MLFT includes features such as a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a Secure Hardware Extension (SHE) for secure cryptographic operations, helping to ensure system integrity and protect against faults and attacks.
  • Low Power Consumption: Designed with power efficiency in mind, this MCU supports multiple power-saving modes, allowing for reduced energy consumption during idle or low-activity periods.
  • Package and Temperature Range: The microcontroller is offered in a 64-pin LQFP package and is specified for an extended temperature range of -40°C to +125°C, suitable for harsh automotive environments.

Applications

The FS32K142HFT0MLFT is ideal for a variety of automotive applications, including body control modules, gateway modules, power management systems, and sensor fusion applications where reliability and performance are critical. Its extensive feature set and robust design make it equally suitable for industrial and general embedded systems that require automotive-grade reliability.

With its combination of performance, safety features, and connectivity options, the NXP FS32K142HFT0MLFT microcontroller is a compelling choice for developers looking to create sophisticated and reliable automotive systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0559 $64.4472
18+ $6.6101 $118.9818
28+ $6.4035 $179.2980
38+ $6.1970 $235.4860
49+ $5.9903 $293.5247
65+ $5.3707 $349.0955
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess