EN
  • EN
  • DE

FS32K142HFT0VLLR

Part No FS32K142HFT0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP / ARM® Cortex®-M4F S32K Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 32K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number FS32K142
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1355389-FS32K142HFT0VLLR
Ultra Librarian 3D Model Ultra Librarian FS32K142HFT0VLLR CAD Model

Description

The FS32K142HFT0VLLR is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, renowned for its robust performance and versatile features. This MCU is part of the S32K1 family, designed specifically for automotive and industrial applications that require reliable operation under harsh conditions.

Key Features:

  • Core: At the heart of the FS32K142HFT0VLLR is an ARM Cortex-M4F processor, which operates at a frequency of up to 72 MHz. This core includes a Floating Point Unit (FPU) for efficient handling of computations that require decimal precision.
  • Memory: The MCU boasts 512 KB of flash memory and 64 KB of RAM, providing ample space for complex applications and data handling.
  • Connectivity: It features a range of communication interfaces, including CAN, LIN, SPI, I2C, and UART, enabling it to connect with various peripherals and other MCUs seamlessly.
  • Timers and Analog Features: The device includes multiple 16-bit timers, a 32-bit Real-Time Counter (RTC), and a 12-bit Analog-to-Digital Converter (ADC) with 16 channels, ensuring precise timing and analog signal processing capabilities.
  • Security and Safety: With its integrated Cryptographic Services Engine (CSE), the FS32K142HFT0VLLR provides enhanced security features such as secure boot and encryption. Additionally, it meets the ISO 26262 standard for functional safety in road vehicles, making it suitable for safety-critical automotive applications.
  • Package and Temperature Range: The MCU is available in a 100-pin LQFP package and can operate within an extended temperature range of -40°C to +125°C, ensuring reliability in extreme environments.

Applications:

The FS32K142HFT0VLLR is ideal for a wide array of applications within the automotive sector, including body electronics, sensor fusion, and motor control systems. It is also well-suited for industrial applications such as automation control, smart sensors, and IoT devices.

Conclusion:

With its powerful ARM Cortex-M4F core, extensive memory, and comprehensive suite of peripherals and safety features, the NXP FS32K142HFT0VLLR MCU is a robust and versatile solution for developers looking to create sophisticated and reliable automotive and industrial systems.

You May Also Be Interested in

Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess