EN
  • EN
  • DE

FS32K144HAT0MMHR

Part No FS32K144HAT0MMHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 100MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LFBGA
Case / Package 100-MAPBGA (11x11)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K144HAT0MMHRTR, 935372804518
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919325-FS32K144HAT0MMHR
Ultra Librarian 3D Model Ultra Librarian FS32K144HAT0MMHR CAD Model

Description

Introducing the NXP FS32K144HAT0MMHR Microcontroller

The NXP FS32K144HAT0MMHR is a highly integrated and versatile microcontroller designed to cater to the demanding needs of automotive and industrial applications. This advanced MCU is part of NXP's S32K product line, specifically tailored for automotive electronics, with a focus on reliability, performance, and ease of use.

Key Features

  • Advanced ARM Cortex-M4F Processor: At the heart of the FS32K144HAT0MMHR is a powerful ARM Cortex-M4F processor that runs at up to 72 MHz, providing ample computational power for complex applications. It also includes a Floating Point Unit (FPU) for efficient handling of computational tasks requiring floating-point arithmetic.
  • Memory Configuration: The device boasts 256 KB of flash memory and 32 KB of SRAM, offering a balanced combination of storage capacity and speed for your code and data.
  • Robust I/O Capabilities: With an array of communication interfaces, including CAN, LIN, SPI, I2C, and UART, the FS32K144HAT0MMHR ensures seamless connectivity and data exchange with peripheral devices and other microcontrollers.
  • Enhanced Safety Features: Safety is a priority in automotive design, and this MCU delivers with its ISO 26262 compliance, ensuring it meets stringent safety standards. Additionally, it includes features like a Hardware Security Module (HSM) for secure data handling and a Cyclic Redundancy Check (CRC) module to ensure data integrity.
  • Flexible Power Management: The MCU supports various power modes, enabling energy-efficient operation by adjusting power consumption according to the application's demands.
  • Analog Modules: Equipped with multiple analog-to-digital converters (ADCs) and a digital-to-analog converter (DAC), the FS32K144HAT0MMHR facilitates precise analog signal processing, which is essential for sensor interfacing and control applications.

Applications

The FS32K144HAT0MMHR is ideal for a wide range of applications, including but not limited to automotive control units, sensor fusion, motor control systems, and industrial automation. Its robust set of features and compliance with automotive safety standards make it a reliable choice for developers looking to create advanced and secure systems.

Conclusion

With its powerful ARM Cortex-M4F core, comprehensive set of peripherals, and focus on safety and reliability, the NXP FS32K144HAT0MMHR microcontroller stands out as a top choice for engineers and developers working on the next generation of automotive and industrial systems. Whether you're designing an engine control unit or a sophisticated industrial automation system, this MCU provides the performance and features necessary to meet the challenges of modern embedded applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess