EN
  • EN
  • DE

FS32K144HFT0VMHR

Part No FS32K144HFT0VMHR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32B 512KB FLASH 100MAPBGA  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 100-MAPBGA (11x11)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S32K
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 568-FS32K144HFT0VMHRTR,935376288518
Standard Package 1,500
Win Source Part Number 1156876-FS32K144HFT0VMHR
Ultra Librarian 3D Model Ultra Librarian FS32K144HFT0VMHR CAD Model

Description

Product Overview: FS32K144HFT0VMHR

The FS32K144HFT0VMHR is a sophisticated microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This product is part of the S32K1 family, which is renowned for its robust performance and exceptional reliability in mission-critical environments.

Key Features

  • Core: At the heart of the FS32K144HFT0VMHR lies an ARM Cortex-M4F core, capable of running at speeds up to 72 MHz. This powerful core supports DSP instructions and a floating-point unit (FPU) for efficient handling of complex computations.
  • Memory: The device is equipped with 144 KB of flash memory and 16 KB of RAM, providing ample space for application code and data storage.
  • Communication Interfaces: A diverse set of communication interfaces is available, including CAN, LIN, SPI, I2C, and UART, enabling the MCU to interface with a variety of peripherals and networks.
  • Timers and Analog Features: It includes multiple timers, analog-to-digital converters (ADCs), and a digital-to-analog converter (DAC) to support a wide range of timing and analog functions.
  • Package: The FS32K144HFT0VMHR comes in a 64-pin LQFP package, providing a compact footprint while allowing for sufficient I/O capabilities for complex applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions.
  • Safety and Reliability: It features safety measures compliant with the ISO 26262 standard, making it suitable for automotive safety applications up to ASIL B.

Applications

The FS32K144HFT0VMHR is designed for a wide range of applications, particularly in the automotive sector, where it can be used in powertrain systems, body electronics, advanced driver-assistance systems (ADAS), and in-vehicle networking. Additionally, its robust feature set makes it an excellent choice for industrial control systems, home automation, and IoT devices requiring reliable performance and connectivity.

Manufacturer Support

NXP provides comprehensive support for the FS32K144HFT0VMHR, including development tools, software libraries, and reference designs, to accelerate the development process and help bring products to market faster. With NXP’s commitment to quality and long-term availability, this MCU is a dependable choice for designers looking for a high-performance, feature-rich microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess