EN
  • EN
  • DE

FS32K144UFT0VLLR

Part No FS32K144UFT0VLLR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 112MHz 512KB (512K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series S32K
Package Reel - TR
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name FS32K144
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844074-FS32K144UFT0VLLR
Ultra Librarian 3D Model Ultra Librarian FS32K144UFT0VLLR CAD Model

Description

Product Overview: NXP FS32K144UFT0VLLR Microcontroller

The NXP FS32K144UFT0VLLR is a highly integrated and robust microcontroller designed for automotive and industrial applications requiring the highest levels of reliability and performance. This microcontroller is part of the NXP S32K1 family, which is engineered to simplify design and speed up development time for various electronic systems.

Key Features

  • Core: ARM Cortex-M4F core operating at up to 72 MHz, providing efficient processing capabilities with floating-point unit for computation-intensive applications.
  • Memory: Equipped with 256 KB of flash memory and 32 KB of RAM, this microcontroller offers ample space for complex software applications and data storage.
  • Communication Interfaces: Multiple communication interfaces including CAN, LIN, SPI, I2C, and UART, enabling connectivity with a wide range of peripherals and other microcontrollers.
  • Analog Features: Comes with a 12-bit ADC with multiple channels, two analog comparators, and a DAC for precise analog signal management.
  • Timers: Features a variety of timers, including a Real-Time Clock, Periodic Interrupt Timers, and a FlexTimer module for complex timing operations.
  • Security and Safety: Incorporates hardware security features such as a Cryptographic Services Engine and supports fail-safe operation with a watchdog timer and error correction codes on flash memory.
  • Package: Available in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.

Applications

The FS32K144UFT0VLLR is well-suited for a wide range of applications in the automotive sector, including body electronics, sensor fusion, motor control, and advanced lighting systems. Additionally, its robust feature set makes it ideal for industrial control systems, home automation, and IoT devices that require reliable operation in harsh environments.

Quality and Reliability

NXP's commitment to quality ensures that the FS32K144UFT0VLLR microcontroller meets the stringent requirements of the automotive industry, including AEC-Q100 qualification for automotive-grade reliability. With its advanced features and proven performance, this microcontroller is a trusted choice for engineers looking to develop sophisticated electronic systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess