EN
  • EN
  • DE

FS32K146HFT0MLQT

Part No FS32K146HFT0MLQT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 80MHz 1MB (1M x 8) FLASH 144-LQFP (20x20)
Manufacturer NXP
Series S32K
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 128
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b SAR; D/A1x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 144-LQFP
Case / Package 144-LQFP (20x20)
Family Name FS32K146
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 568-FS32K146HFT0MLQT, 935376207557
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 872283-FS32K146HFT0MLQT
Ultra Librarian 3D Model Ultra Librarian FS32K146HFT0MLQT CAD Model

Description

The NXP FS32K146HFT0MLQT is a robust and versatile microcontroller unit (MCU) designed to meet the demanding requirements of automotive and industrial applications. This product is part of the S32K1 series, which is engineered to provide exceptional performance, safety features, and reliability for systems requiring sophisticated control and connectivity.

Key Features

  • Core: The FS32K146HFT0MLQT is built around an ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz. This core includes a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: It boasts a memory configuration of 512 KB Flash and 64 KB RAM, which allows for ample program storage and efficient data management.
  • Communication Interfaces: A rich set of communication interfaces is provided, including CAN FD, LIN, SPI, I2C, and UART, making it suitable for complex communication tasks within automotive networks.
  • Timers and Analog Features: The device includes multiple timers, ADCs, and DACs, enabling precise control and measurement capabilities for a wide range of applications.
  • Safety and Reliability: With an ISO 26262 safety rating, the FS32K146HFT0MLQT is designed to meet stringent safety standards, ensuring reliable operation in safety-critical systems.
  • Package: The MCU is available in a 100-pin LQFP package, which allows for a compact design while providing enough pins for extensive peripheral functionality.

Applications

The NXP FS32K146HFT0MLQT is well-suited for a variety of automotive applications such as body control modules, gateways, and sensor fusion. Its robust feature set also makes it ideal for industrial control systems, motor control, and various types of embedded systems that require high reliability and performance.

Conclusion

With its powerful ARM Cortex-M4F core, extensive memory resources, and comprehensive set of communication and control features, the NXP FS32K146HFT0MLQT MCU stands out as a top choice for developers looking to create sophisticated and reliable automotive and industrial systems. Its focus on safety and performance ensures that it can handle the rigorous demands of modern embedded applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7841 $53.9205
12+ $8.8485 $106.1820
18+ $8.5720 $154.2960
25+ $8.2955 $207.3875
32+ $8.0190 $256.6080
42+ $7.1894 $301.9548
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess