EN
  • EN
  • DE

FS32K148HAT0MLLT

Part No FS32K148HAT0MLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 3000001251-FS32K148HAT0MLLT
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series S32K
Package Tray
Product Status Active
Base Product Number FS32K148
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Ultra Librarian 3D Model Ultra Librarian FS32K148HAT0MLLT CAD Model

Description

The FS32K148HAT0MLLT is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the sophisticated needs of automotive and industrial applications. This high-performance device is part of the S32K1xx series, which is renowned for its robust design, exceptional reliability, and advanced features tailored for the automotive industry.

Key Features:

  • Core: At the heart of the FS32K148HAT0MLLT is an ARM Cortex-M4F core, which operates at a frequency of up to 112 MHz. This core provides a balanced combination of efficiency and processing power, with a Floating Point Unit (FPU) that enhances performance in computationally intensive applications.
  • Memory: The MCU comes equipped with 1.5 MB of flash memory and 256 KB of RAM, offering ample space for complex application code and data storage.
  • Connectivity: A variety of communication interfaces are available, including CAN FD, LIN, and SPI, which enable seamless integration with automotive networks and peripherals.
  • Timers and ADCs: Multiple timers and high-resolution Analog-to-Digital Converters (ADCs) provide the precision required for intricate timing and sensor interfacing tasks.
  • Security: Security features such as a Cryptographic Services Engine (CSE) and a Secure Boot Manager ensure the integrity and confidentiality of code and data, a critical aspect for automotive safety and security.

Applications:

The FS32K148HAT0MLLT is adept at handling the rigorous demands of automotive control units, including body electronics, sensor fusion, and advanced driver-assistance systems (ADAS). It is also well-suited for industrial automation, motor control, and IoT edge nodes, where reliability and real-time performance are paramount.

Quality and Reliability:

As with all NXP products, the FS32K148HAT0MLLT is manufactured to meet the highest quality standards. It is AEC-Q100 qualified, ensuring it withstands the harsh conditions of automotive environments. Additionally, its fail-safe and fault-tolerant capabilities make it a trusted choice for safety-critical applications.

In summary, the FS32K148HAT0MLLT from NXP is a versatile and powerful MCU that offers an optimal blend of performance, security, and connectivity, making it an ideal solution for the next generation of automotive and industrial systems.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.8284 $65.4852
6+ $17.9105 $107.4630
9+ $17.3508 $156.1572
12+ $16.7911 $201.4932
16+ $16.2314 $259.7024
21+ $14.5523 $305.5983
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess