EN
  • EN
  • DE

TPS650250RHBT

Part No TPS650250RHBT
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description IC PWR MGMT LI-ION SYSTEMS 32QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Power Management
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1
Fault Protection Over Temperature
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 034461-TPS650250RHBT
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management
Ultra Librarian 3D Model Ultra Librarian TPS650250RHBT CAD Model

Description

The TPS650250RHBT is a highly integrated power management IC from Texas Instruments, designed to cater to the needs of multi-channel power supply systems. This advanced chip is particularly suitable for portable electronics, such as smartphones, tablets, and other handheld devices that require efficient power management for extended battery life and reliable performance.

Key Features

  • Multiple Voltage Rails: The device features three step-down converters for core voltage, memory, and system power. Additionally, it offers three LDOs for peripheral power, ensuring comprehensive coverage for various power needs within a system.
  • High Efficiency: With its integrated FETs, the TPS650250RHBT provides efficient power conversion, which translates to longer battery life and less heat generation within the device.
  • Programmable Voltage Options: The output voltages are programmable via an I2C interface or external resistors, providing versatility and customization to match specific requirements of the powered device.
  • Power Sequencing: The chip includes power sequencing capabilities, which is crucial for systems that require specific power-up and power-down sequences to operate correctly and safely.
  • Thermal Protection: Integrated thermal shutdown functionality ensures that the device remains within safe operating temperature ranges, preventing damage from overheating.

Technical Specifications

  • Package: 32-VQFN
  • Output Voltage Range: Adjustable
  • Operating Temperature Range: -40°C to 85°C
  • High PSRR (Power Supply Rejection Ratio)
  • I2C Compatible Interface

The TPS650250RHBT comes in a compact 32-VQFN package, making it ideal for space-constrained applications. Its robust design ensures that it can operate across a wide temperature range, maintaining performance even under challenging conditions. The inclusion of an I2C-compatible interface allows for easy integration and communication with a microcontroller or processor, simplifying design complexity and speeding up product development.

As a product of Texas Instruments, the TPS650250RHBT benefits from the company's reputation for quality and reliability in the semiconductor industry. This power management IC is an excellent choice for designers looking to enhance the efficiency and longevity of their portable electronic devices.

You May Also Be Interested in

Texas Instruments
Lowest to $20.9001
Renesas Electronics America
Low Voltage Fuel Gauge | IC FUEL GAUGE LOW VOLTAGE8-TSSOP
Lowest to $1.4772
Texas Instruments
IC GAS GAUGE LITH-ION 16-SOIC / Fuel Gauge Li-Ion/Li-Pol 4.2V 16-Pin SOIC Tube
Lowest to $26.3348
Texas Instruments
IC BATT GAS GAUGE LI-ION 10-SON
Lowest to $12.3081
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP
Lowest to $10.2149
Texas Instruments
IC GAS GAUGE FOR BQ29330 20TSSOP
Lowest to $13.5940
Texas Instruments
IC GAS GAUGE FOR BQ29311 38TSSOP
Lowest to $18.8817
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $0.3361
Rohm Semiconductor
IC CHARGER PROTECTION FET 9WLCSP
Lowest to $1.2513

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess