EN
  • EN
  • DE

FS32K148UAT0VLUT

Part No FS32K148UAT0VLUT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K148 176 LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 112MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 156
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 32x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Standard Package 200 pcs
REACH Status REACH Unaffected
Win Source Part Number 994051-FS32K148UAT0VLUT
Ultra Librarian 3D Model Ultra Librarian FS32K148UAT0VLUT CAD Model

Description

The FS32K148UAT0VLUT is a state-of-the-art microcontroller unit (MCU) manufactured by NXP Semiconductors, a leader in automotive processing technology. This powerful and versatile MCU is part of the S32K1 series, which is specifically designed for automotive and industrial applications requiring high reliability, robust performance, and compliance with stringent safety standards.

Key Features:

  • Advanced ARM Cortex-M4F Core: At the heart of the FS32K148UAT0VLUT is an ARM Cortex-M4F core that operates at up to 112 MHz, providing a balance of efficiency and processing power, with floating-point unit (FPU) support for complex computations.
  • Memory Configuration: Equipped with 512 KB of flash memory and 64 KB of RAM, this MCU is well-suited for applications requiring ample storage for code and data.
  • Rich Set of Peripherals: The device includes a variety of peripherals such as multiple CAN, LIN, and UART interfaces, enabling comprehensive communication options. It also features a 16-bit ADC, 12-bit DAC, and multiple timers for precise control and measurement tasks.
  • Enhanced Safety Features: With an ISO 26262 safety rating, the FS32K148UAT0VLUT is designed to meet the requirements of safety-critical automotive applications. It includes features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both RAM and flash, and a watchdog timer to ensure system integrity.
  • Low Power Consumption: The MCU supports various power-saving modes, making it ideal for applications that require energy efficiency without compromising performance.
  • Package and Temperature Range: The FS32K148UAT0VLUT comes in a 100-pin LQFP package and is rated for operation over a wide temperature range, from -40°C to +125°C, accommodating the harsh environments of automotive and industrial applications.

Applications:

The NXP FS32K148UAT0VLUT MCU is well-suited for a range of applications within the automotive sector, including body control modules, gateways, and sensor fusion. Its robust feature set also makes it a good choice for industrial control systems, motor control, and IoT devices that require reliable operation in demanding conditions.

Summary:

In summary, the FS32K148UAT0VLUT by NXP is a highly capable MCU that offers a perfect blend of performance, memory, safety, and communication features, tailored for the rigorous demands of automotive and industrial environments. Its advanced core, comprehensive peripheral set, and safety-oriented design make it an excellent choice for developers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
Lowest to $3.1721

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.2472 $82.4944
3+ $33.8439 $101.5317
5+ $32.7863 $163.9315
7+ $31.7286 $222.1002
9+ $30.6710 $276.0390
11+ $27.4982 $302.4802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,202 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess