EN
  • EN
  • DE

FS32R294LDK0MJDR

Part No FS32R294LDK0MJDR
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 1*MIPI, CSE,3 DRAM, 2 CRAM / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series -
Package Tape & Reel (TR)
REACH Status REACH Unaffected
Standard Package 1,000 pcs
Win Source Part Number 1382095-FS32R294LDK0MJDR
Ultra Librarian 3D Model Ultra Librarian FS32R294LDK0MJDR CAD Model

Description

The NXP FS32R294LDK0MJDR is a state-of-the-art microcontroller designed to cater to the demanding needs of modern automotive and industrial applications. This product is part of the S32R family, which is renowned for its robustness and high performance in processing and control tasks.

Key Features

  • Advanced Processing Core: At the heart of the FS32R294LDK0MJDR is an advanced 32-bit Power Architecture® core, which delivers exceptional computational power and efficiency, making it ideal for compute-intensive applications.
  • Memory Capabilities: The device is equipped with ample memory resources, including a generous amount of embedded flash memory and RAM, ensuring smooth operation and ample storage for complex software and algorithms.
  • Connectivity: With a range of communication interfaces such as CAN, LIN, and Ethernet, this microcontroller offers versatile connectivity options for various automotive networking requirements.
  • Robust Safety Features: Safety is a paramount concern in automotive applications. The FS32R294LDK0MJDR is designed with multiple safety features to meet stringent industry standards, ensuring reliable performance in safety-critical systems.
  • Enhanced Timer Modules: The inclusion of sophisticated timer modules supports precise timing and control for a range of applications, from motor control to advanced driver-assistance systems (ADAS).

Applications

The NXP FS32R294LDK0MJDR is particularly well-suited for the following applications:

  • Automotive engine management
  • Electric and hybrid vehicle control units
  • Advanced driver-assistance systems (ADAS)
  • Industrial automation and control systems

Quality and Reliability

NXP is committed to delivering high-quality products, and the FS32R294LDK0MJDR is no exception. Manufactured with cutting-edge technology and stringent quality control processes, this microcontroller is built to perform reliably in harsh environments and under extreme conditions, ensuring longevity and customer satisfaction.

Conclusion

Overall, the NXP FS32R294LDK0MJDR is an exceptional choice for developers and engineers looking for a high-performance, safety-oriented microcontroller. With its robust feature set, extensive memory, and advanced safety features, it stands out as a top-tier component for automotive and industrial applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.4897 $67.4897
2+ $55.3761 $110.7522
3+ $53.6456 $160.9368
4+ $51.9151 $207.6604
5+ $50.1846 $250.9230
7+ $44.9931 $314.9517
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 909 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess