EN
  • EN
  • DE

FX32K144HAT0MLHT

Part No FX32K144HAT0MLHT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K144 ARM CORTEX-M4F, 80 MHZ,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series S32K
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, FlexIO, I2C, LINbus, SPI, UART/USART
Peripherals DMA, I²S, LVD, LVR, POR, PWM, WDT
Number of I/O 89
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 64K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 16x12b SAR; D/A 1x8b
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Standard Package 800 pcs
REACH Status REACH Unaffected
Win Source Part Number 962066-FX32K144HAT0MLHT
Ultra Librarian 3D Model Ultra Librarian FX32K144HAT0MLHT CAD Model

Description

The FX32K144HAT0MLHT is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of modern embedded systems. This product is part of the Kinetis K series, which is known for its exceptional performance, energy efficiency, and extensive feature set.

Key Features

  • Core: At the heart of the FX32K144HAT0MLHT lies an ARM Cortex-M4 core, capable of reaching speeds up to 120 MHz. This core also includes a Floating Point Unit (FPU) for efficient handling of computations.
  • Memory: The device is equipped with 256KB of flash memory and 32KB of RAM, providing ample space for complex applications and data storage.
  • Communication Interfaces: A variety of communication interfaces are supported, including I2C, SPI, UART, and CAN, making this MCU highly versatile in terms of peripheral connectivity.
  • Analog Features: The FX32K144HAT0MLHT boasts multiple analog components, such as 16-bit ADCs, 12-bit DACs, and analog comparators, facilitating precise sensor data acquisition and control tasks.
  • Timers and PWM: It also includes a rich set of timers, along with PWM modules, which are essential for time-critical tasks and motor control applications.
  • Low Power Consumption: The MCU is designed for low-power operation, featuring multiple power-saving modes that significantly reduce energy consumption during idle periods.
  • Package: The product comes in a 64-LQFP package, which is suitable for space-constrained applications while still offering a good number of I/O options.
  • Temperature Range: It operates within an industrial temperature range of -40°C to +105°C, ensuring reliable performance under harsh conditions.

Applications

The FX32K144HAT0MLHT MCU is ideal for a wide range of applications, including industrial control systems, automotive electronics, IoT devices, and medical equipment. Its robust architecture and comprehensive set of features make it a top choice for designers looking to create sophisticated and reliable products.

Quality and Reliability

NXP's commitment to quality is evident in the FX32K144HAT0MLHT, which is built to meet the stringent requirements of the embedded industry. With its advanced capabilities and proven performance, this MCU represents a smart investment for any project demanding high reliability and functionality.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.5985 $67.9925
11+ $11.1578 $122.7358
17+ $10.8092 $183.7564
23+ $10.4605 $240.5915
29+ $10.1118 $293.2422
39+ $9.0657 $353.5623
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess