EN
  • EN
  • DE

FX32K146UAT0VLLT

Part No FX32K146UAT0VLLT
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description S32K146 ARM CORTEX-M4F, 112 MHZ, / - Microcontroller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Mfr NXP
Series -
Package Tray
REACH Status REACH Unaffected
Standard Package 450 pcs
Win Source Part Number 1382137-FX32K146UAT0VLLT
Ultra Librarian 3D Model Ultra Librarian FX32K146UAT0VLLT CAD Model

Description

Introducing the FX32K146UAT0VLLT Microcontroller from NXP

The NXP FX32K146UAT0VLLT is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is part of the Kinetis family, renowned for their exceptional performance, energy efficiency, and reliability. The FX32K146UAT0VLLT is engineered with a robust set of features that make it an ideal choice for a wide range of applications, including body electronics, sensor fusion, and motor control systems.

Key Features

  • Advanced ARM Cortex-M4 Core: At the heart of the FX32K146UAT0VLLT lies an ARM Cortex-M4 core with a floating-point unit (FPU), running at frequencies up to 80 MHz. This ensures efficient data processing and precise real-time control, making it suitable for computationally intensive applications.
  • Enhanced Memory Capabilities: The microcontroller boasts 512 KB of flash memory and 64 KB of RAM, providing ample space for complex software applications and data storage.
  • Robust Connectivity Options: With a range of communication interfaces, including CAN, LIN, UART, SPI, and I2C, the FX32K146UAT0VLLT ensures versatile connectivity for various peripherals and external devices.
  • Comprehensive Timer Suite: Equipped with multiple timers, including a PWM module, this MCU facilitates precise timing and control for a multitude of tasks.
  • Analog Modules: The inclusion of multiple analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators enable the FX32K146UAT0VLLT to handle analog signals with ease, making it perfect for sensor interfacing and analog control systems.
  • Low-Power Operation: NXP's FX32K146UAT0VLLT is designed with energy efficiency in mind. It features several power-saving modes, which significantly reduce power consumption during idle or low-activity periods.
  • Security and Reliability: Security features such as a cryptographic acceleration unit and a random number generator ensure secure data communication and storage, while a cyclic redundancy check (CRC) module ensures data integrity.

The NXP FX32K146UAT0VLLT is not just a microcontroller; it is a comprehensive solution for advanced control systems that demand high performance, connectivity, and reliability. Its robust feature set, combined with NXP's reputation for quality, makes it a premier choice for engineers and developers looking to create sophisticated and efficient systems within the automotive and industrial sectors.

Whether it's for controlling automotive body functions, managing industrial automation processes, or executing complex algorithms for sensor data processing, the FX32K146UAT0VLLT stands as a versatile and reliable component that can elevate the performance of any embedded system.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9461 $67.7844
9+ $13.9045 $125.1405
13+ $13.4700 $175.1100
18+ $13.0355 $234.6390
23+ $12.6010 $289.8230
31+ $11.2974 $350.2194
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 450 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess