EN
  • EN
  • DE

FXLS8471QR1

Part No FXLS8471QR1
Manufacturer NXP / Nexperia
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 2-8G I2C/SPI 16QFN / Linear Accelerometer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Type Digital
Axis X, Y, Z
Acceleration Range ±2g, 4g, 8g
Sensitivity (LSB/g) 4096 (±2g) ~ 1024 (±8g)
Bandwidth 0.78Hz ~ 400Hz
Output Type I2C, SPI
Supply Voltage (V) 1.95V ~ 3.6V
Features Adjustable Bandwidth, Selectable Low Pass Filter, Selectable Scale
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-VFQFN
Supplier Device Package 16-QFN (3x3)
Manufacturer Pack Quantity 1,500
MSL Level 3 (168 Hours)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800661-FXLS8471QR1
Ultra Librarian 3D Model Ultra Librarian FXLS8471QR1 CAD Model

Description

The FXLS8471QR1 is a compact, low-power, 3-axis linear accelerometer from NXP Semiconductors. This high-performance sensor is designed to cater to the growing needs of the automotive, industrial, and consumer electronics markets, providing accurate and reliable motion and orientation sensing.

Key Features

  • Wide Dynamic Range: The sensor supports ±2g/±4g/±8g dynamically selectable full-scale ranges, making it versatile for a broad range of applications.
  • High Sensitivity: With a high sensitivity of 4096 counts/g at ±2g, the FXLS8471QR1 can detect minute changes in motion, enhancing the performance of the application.
  • Low Power Consumption: It features a low-power mode which significantly reduces power consumption, making it ideal for battery-powered devices.
  • Advanced Data Processing: Equipped with a 14-bit ADC and a digital signal processing engine, the device offers high-resolution outputs and advanced features such as motion detection and freefall detection.
  • Flexible Interface Options: The FXLS8471QR1 includes both I2C and SPI interfaces, allowing for easy integration into a variety of system architectures.

Applications

The FXLS8471QR1 is ideal for a multitude of applications, including:

  • Smartphones and Tablets
  • Wearable Devices
  • Gaming and Pointing Devices
  • Impact and Vibration Monitoring
  • Asset Tracking
  • Health and Fitness Monitoring
  • Industrial Equipment Monitoring

Technical Specifications

Parameter Value Supply Voltage 1.95V to 3.6V Operating Temperature -40°C to +85°C Interface I2C, SPI Sensitivity 4096 counts/g at ±2g Package QFN-16

With its robust feature set and high level of integration, the FXLS8471QR1 is an excellent choice for designers looking to improve the performance and efficiency of their motion-sensing applications.

You May Also Be Interested in

NXP / Nexperia
ACCELEROMETER
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
OSRAM Opto Semiconductors Inc.
AS5600L-AWLM ams OSRAM Board Mount Motion & Position Sensors AS5600L-AWLM WLP LF T&R datasheet, inventory, & pricing.
Lowest to $5.8209
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
NXP / Nexperia
ACCELEROMETER 45G ANALOG 20SOIC / Accelerometer X, Y Axis ±45g 400Hz 20-SOIC
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $2.2403
STMicroelectronics
ACCEL 2-6G I2C/SPI 28QFPN
Lowest to $20.4910
NXP / Nexperia
ACCELEROMETER
Need more? Email Us
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5728 $51.4560
48+ $2.1111 $101.3328
74+ $2.0451 $151.3374
102+ $1.9791 $201.8682
131+ $1.9132 $250.6292
175+ $1.7152 $300.1600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess