EN
  • EN
  • DE

FXTH870902DT1

Part No FXTH870902DT1
Manufacturer NXP / Nexperia
Catalog Specialized Sensors
Description IC SENSOR MULTICHIP Z-AXIS 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Specialized Sensors
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Sensor Type Tire Pressure Monitoring (TPMS)
Output Type RF
Base Product Number FXTH87
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 872473-FXTH870902DT1
Ultra Librarian 3D Model Ultra Librarian FXTH870902DT1 CAD Model

Description

Introducing the FXTH870902DT1 Tire Pressure Monitoring Sensor from NXP

The FXTH870902DT1 is a cutting-edge tire pressure monitoring sensor (TPMS) developed by NXP Semiconductors, a leader in automotive sensor technology. This compact and highly integrated device is designed to enhance vehicle safety, improve fuel efficiency, and extend tire life by providing accurate and real-time tire pressure data.

The FXTH870902DT1 is part of NXP's high-performance FXTH870x family of TPMS sensors, which are renowned for their low power consumption and advanced sensing capabilities. This particular model is engineered to withstand the harsh conditions of automotive environments, ensuring reliability and durability over the lifespan of a vehicle.

Key Features of FXTH870902DT1

  • High Accuracy: The sensor delivers precise pressure and temperature measurements, enabling drivers to maintain optimal tire pressure.
  • Dual-Axis Accelerometer: Equipped with a built-in dual-axis accelerometer, the FXTH870902DT1 can detect quick motion changes and tire rotation, facilitating smart power management and system responsiveness.
  • Low Power Consumption: Designed for battery-powered applications, the sensor operates with minimal energy usage, contributing to an extended battery life.
  • Robust Wireless Communication: The device utilizes high-frequency wireless communication to transmit data to the vehicle's onboard monitoring system, ensuring timely alerts and updates.
  • Small Footprint: The compact size of the FXTH870902DT1 makes it suitable for a wide range of tire types, including those on motorcycles, cars, and light trucks.
  • Programmable Functionality: Manufacturers and service providers can program the sensor to meet specific application requirements, offering flexibility across different vehicle platforms.

The FXTH870902DT1 is also designed with ease of integration in mind, featuring a surface-mount design that simplifies the manufacturing process. Automotive designers and manufacturers can benefit from the sensor's compatibility with automated assembly lines, leading to cost-effective production.

With the NXP FXTH870902DT1, vehicle manufacturers can provide their customers with an advanced TPMS solution that promotes safety, efficiency, and peace of mind. Its robust design, precision measurement capabilities, and energy efficiency make it an excellent choice for modern automotive applications.

You May Also Be Interested in

NXP / Nexperia
SENSOR TIRE PRESSURE RF
Need more? Email Us
Omron
ELECTRODE UNDERWATER DUAL 20M
Need more? Email Us
Omron
SENS RELAY TIMER 5M RETROREFLECT
Need more? Email Us
Omron
ELECTRODE UNDERWATER SGL 10M
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
VOLTAGE SENSOR 200VAC PLUG-IN
Need more? Email Us
Omron
FIBER DIFFUSE SIDE 6MMHEAD 2M
Need more? Email Us
Omron
VOLTAGE SENSOR 24VDC PLUG-IN
Need more? Email Us
Omron
SENSOR LEAK DETECT W/DISC OP COL
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4398 $51.2358
50+ $2.0019 $100.0950
78+ $1.9394 $151.2732
107+ $1.8768 $200.8176
138+ $1.8142 $250.3596
185+ $1.6266 $300.9210
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,201 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess