EN
  • EN
  • DE

GTL2000DL

Part No GTL2000DL
Manufacturer NXP / Nexperia
Description 22-bit GTL processor voltage clamp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1178031-GTL2000DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GTL2000DL CAD Model

Description

Introducing the NXP GTL2000DL: The Versatile Logic Level Translator

The NXP GTL2000DL is a highly flexible logic level translator designed to address the challenges of interfacing devices operating at different voltage levels. This innovative component is an essential building block for modern mixed-voltage digital systems, enabling seamless communication between components with distinct logic levels, such as 1.8V, 2.5V, 3.3V, and 5V.

The GTL2000DL boasts a 16-bit bidirectional low-voltage translator with an auto-direction sensing feature that simplifies the design process by eliminating the need for a direction control signal. This not only saves valuable GPIOs on microcontrollers but also reduces the complexity of the circuit design. The device is optimized for applications where high-speed, non-inverting level translation is required, making it an ideal choice for interfacing between modern low-voltage microprocessors or microcontrollers and legacy peripherals or vice versa.

One of the standout features of the GTL2000DL is its versatility. The device can translate signals between any of the supported voltage levels without the need for external direction control. This allows for a truly plug-and-play experience, reducing the time and effort required to bring products to market. Furthermore, the GTL2000DL supports hot insertion, which means that it can be added or removed from a live system without the need for powering down or resetting the system.

The GTL2000DL is housed in a compact TSSOP24 package, making it suitable for space-constrained applications. It also features over-voltage tolerant I/Os, ensuring robustness and reliability in the face of voltage spikes. The device's power-off protection ensures that the I/Os are at a high-impedance state when the power is off, preventing potential damage to connected components.

In summary, the NXP GTL2000DL is a powerful solution for system designers looking to bridge the gap between different logic levels. Its auto-direction sensing, broad voltage range compatibility, and ease of use make it a smart choice for a wide array of applications, from mobile devices to industrial control systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess