EN
  • EN
  • DE

BQ2004ESN

Part No BQ2004ESN
Manufacturer Texas Instruments
Catalog PMIC - Battery Chargers
Description Fast-Charge ICs
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Battery Chemistry Multi-Chemistry
Current - Charging Constant, Pulsed
Programmable Features Voltage
Voltage Supply MAX 5.5V
Operating Temperature Range -20°C ~ 70°C (TA)
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1153985-BQ2004ESN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name BQ2004
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian BQ2004ESN CAD Model

Description

Product Overview: BQ2004ESN - High-Efficiency Fast-Charge IC from Texas Instruments

The BQ2004ESN is a high-performance integrated circuit designed by Texas Instruments, specifically engineered to facilitate fast and efficient charging of nickel-cadmium (NiCd) and nickel-metal hydride (NiMH) batteries. This advanced Fast-Charge IC is an ideal solution for applications that require quick battery turnaround, along with precise charge control to extend the life of the batteries.

With its intelligent charge algorithm, the BQ2004ESN provides a range of features that ensure a safe and fast charging process. The IC incorporates negative delta V (-ΔV), temperature, and time-based algorithms to monitor and control the charging cycle. This ensures that the batteries reach their full capacity without being overcharged, which can significantly reduce their lifespan and performance.

The device is highly versatile and supports multiple charging rates, making it suitable for a wide range of battery sizes and capacities. It's designed to work with either single or multiple cell configurations, offering flexibility for different design requirements. The BQ2004ESN also includes a high-frequency switching regulator which provides charge currents that are not only efficient but also consistent throughout the charging cycle.

Additional features include an LED status indicator that provides visual feedback on the charging process, a battery conditioning feature that helps to rejuvenate over-discharged cells, and an automatic shutdown mechanism that kicks in once the battery is fully charged, preventing energy wastage and further ensuring battery health.

For designers and engineers looking to integrate a reliable charging solution into their battery-powered devices, the BQ2004ESN from Texas Instruments stands out as a top choice. Its blend of fast charging capabilities, protective features, and adaptability to different battery technologies and sizes makes it a robust component for any power management design.

Whether you're developing portable consumer electronics, power tools, or any other application that relies on rechargeable batteries, the BQ2004ESN provides the efficiency and reliability that is synonymous with Texas Instruments' products.

You May Also Be Interested in

Linear Technology
IC CHARGER LI-ION 8.2V 2A 12-DFN / Switching Battery Charger Li-Ion/Li-Pol 2000mA 8.2V Automotive 12-Pin DFN EP Tube
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $5.0450
Linear Technology
IC BATT CHRGR CNSTNT I/V 20TSSOP / Switching Battery Charger Li-Ion/NiCD/NiMH 2000mA 1V to 20V 20-Pin TSSOP EP T/R
Lowest to $5.3094
Linear Technology
IC CHRG MGMT LI-ION/LI-POL 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 8.2V Automotive 36-Pin QFN EP Tube
Lowest to $4.0796
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Maxim Integrated
IC NIMH CHARGER 16TSSOP
Lowest to $7.8000
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC CHARGER BATTERY LI-ION 36QFN / Switching Battery Charger Li-Ion/Li-Pol 4000mA 4.2V Automotive 36-Pin QFN EP Tube
Lowest to $31.2813
Texas Instruments
IC CDMA PMU CHRGR USB ADAPTER / Power Management Unit to 49-Pin DSBGA T/R
Lowest to $3.7536

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9850 $53.8650
21+ $4.9108 $103.1268
32+ $4.7574 $152.2368
44+ $4.6039 $202.5716
57+ $4.4504 $253.6728
76+ $3.9900 $303.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess