EN
  • EN
  • DE

SN74ACT374N

Part No SN74ACT374N
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop Element D-Type Bit Positive Edge 20-DIP (0.300", 7.62mm)
Manufacturer Texas Instruments
Series 74ACT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74ACT374
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-33658-5, SN74ACT374N-ND, SN74ACT374NE4, SN74ACT374NE4-ND
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934510-SN74ACT374N
Ultra Librarian 3D Model Ultra Librarian SN74ACT374N CAD Model

Description

The SN74ACT374N is a high-performance, octal edge-triggered D-type flip-flop integrated circuit (IC) produced by Texas Instruments. This IC is designed for 4.5-V to 5.5-V VCC operation, making it ideal for a wide range of applications in the industrial, communication, and consumer electronics sectors.

Key Features

  • Logic Family: ACT
  • Logic Type: D-Type Flip-Flop
  • Number of Bits per Element: 8
  • Number of Elements: 1
  • Output Type: 3-State
  • Supply Voltage - Min: 4.5V
  • Supply Voltage - Max: 5.5V
  • Maximum Clock Frequency: 150 MHz
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Through Hole
  • Package / Case: PDIP-20

Product Description

The SN74ACT374N is designed to store eight bits of data when the clock input (CP) is on the rising edge. The data output (Q) is available in a non-inverting form and is presented in a high-impedance state when the output enable (OE) is high, allowing for bus-oriented applications. The IC features inputs and outputs on opposite sides of the package to facilitate board layout.

With its fast setup times and high clock frequency, the SN74ACT374N is an excellent choice for implementing buffer registers, shift registers, and working memory in a system. The device's high drive capability and robust construction ensure reliable operation in harsh environments.

Furthermore, the SN74ACT374N is characterized for operation from -40°C to +85°C, ensuring functionality across a broad range of temperature conditions. The PDIP-20 (Plastic Dual-In-Line Package) enables easy integration into various circuit designs, especially where prototyping or through-hole mounting is required.

Applications

  • Data storage and transfer
  • Communication systems
  • Process control systems
  • Computers and computer peripherals

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE DOUBLE 8BIT 48SSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 1-BIT 14-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE DBL 1-BIT 20-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DOUBLE 1-BIT 14-SO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess